EN
  • EN
  • DE

STB20NK50ZT4

Part No STB20NK50ZT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 17A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 119nC @ 10V
Max Input Capacitance 2600pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 270 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 117131-STB20NK50ZT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB20NK50ZT4 CAD Model

Description

The STB20NK50ZT4 is a cutting-edge power MOSFET device from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This N-channel MOSFET is a part of the MDmesh™ series, which is well-known for its excellent on-state resistance (RDS(on)) and superior switching performance.

Key Features

  • Voltage Rating: The STB20NK50ZT4 boasts a high drain-source voltage (VDS) of 500V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-state resistance of just 0.28 ohms, this MOSFET ensures minimal conduction losses, leading to improved overall efficiency.
  • Current Capacity: It can handle continuous drain current up to 17A, providing ample current for a variety of power-intensive tasks.
  • MDmesh™ Technology: Utilizes ST's proprietary MDmesh technology which combines a vertical structure with a new charge balance mechanism, resulting in a device with very low on-state resistance and reduced gate charge.
  • High dv/dt Capability: Engineered to withstand high voltage changes over time, ensuring durability and stable performance under fast switching conditions.
  • Zener-Protected: The gate-source is protected with an integrated Zener diode, providing protection against electrostatic discharge (ESD) and enhancing device robustness.

Applications

The STB20NK50ZT4 is ideal for a variety of applications that require high efficiency and power density. Its features make it particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency DC/DC converters
  • Motor control
  • Lighting applications
  • High-efficiency power management circuits

Package and Quality

This power MOSFET comes in a D2PAK package, known for its compact size and ability to handle high thermal and electrical loads. The STB20NK50ZT4 is also compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it an environmentally friendly choice for modern electronic designs.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9014 $58.5210
37+ $3.2012 $118.4444
56+ $3.1012 $173.6672
77+ $3.0012 $231.0924
100+ $2.9011 $290.1100
134+ $2.6010 $348.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess