EN
  • EN
  • DE

STB21NM60N

Part No STB21NM60N
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 600V - 0.19 Ohm  - 17 A TO-220/FP/D2/I2PAK/TO-247 SECOND GENERATION MDmesh MOSFET | MOSFET N-CH 600V 17A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 17A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 220mOhm at 8.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 66nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 1900pF at 50V
Power Dissipation (Maximum) 140W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260626-STB21NM60N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB21NM60N CAD Model

Description

STB21NM60N - N-channel 600V - 0.19Ω - 20A - D2PAK/I2PAK/TO-220/TO-220FP MDmesh™ II Power MOSFET

The STB21NM60N is a high-performance N-channel Power MOSFET from STMicroelectronics, designed to offer the best-in-class performance for a variety of applications that demand high efficiency and fast switching. This MOSFET is part of the MDmesh™ II series, which is renowned for its revolutionary technology that reduces on-resistance and total gate charge, ensuring minimal power dissipation during operation.

With a robust 600V breakdown voltage, the STB21NM60N is well-suited for high voltage applications, including switched-mode power supplies, lighting, welding, and high-performance drives. It features an extremely low on-resistance of only 0.19Ω, which significantly enhances its efficiency by minimizing conduction losses.

The device is capable of handling continuous currents up to 20A, making it an excellent choice for power-intensive applications. Its fast switching capabilities are complemented by a low gate charge, which enables high-frequency operation while reducing switching losses. This combination of features makes the STB21NM60N a highly efficient solution for power conversion.

STMicroelectronics offers the STB21NM60N in multiple package options, including D2PAK, I2PAK, TO-220, and TO-220FP, providing flexibility for various design requirements. The device's package is engineered to guarantee good thermal performance and to facilitate easier mounting on a PCB.

The MOSFET also incorporates an avalanche ruggedness feature, which ensures the device is safeguarded against unexpected voltage spikes, thus providing enhanced reliability and longevity in harsh environments. Furthermore, the STB21NM60N is designed with 100% avalanche testing, ensuring that each component is reliable and capable of withstanding tough conditions.

In summary, the STB21NM60N from STMicroelectronics is a robust and efficient power MOSFET, ideal for designers looking to optimize the performance and reliability of their high voltage power applications. Its cutting-edge MDmesh™ II technology, combined with its exceptional electrical characteristics, makes it a top choice for energy-conscious and space-constrained designs.

You May Also Be Interested in

NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2920 $60.0880
33+ $3.5216 $116.2128
51+ $3.4119 $174.0069
70+ $3.3010 $231.0700
91+ $3.1913 $290.4083
122+ $2.8609 $349.0298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess