EN
  • EN
  • DE

STB22N60DM6

Part No STB22N60DM6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ M6
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 240mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 20.6 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 800 pF @ 100 V
Power Dissipation (Max) 130W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK (TO-263)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB22
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278050-STB22N60DM6
Ultra Librarian 3D Model Ultra Librarian STB22N60DM6 CAD Model

Description

STB22N60DM6 - N-channel 600 V, 0.165 ohm typ., 17 A MDmesh™ DM6 Power MOSFET in a D2PAK package by STMicroelectronics

The STB22N60DM6 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This device is part of the MDmesh™ DM6 series, which is renowned for its excellent energy efficiency and high power density. The STB22N60DM6 is specifically designed to address the demanding requirements of high-power applications, including switch-mode power supplies (SMPS), lighting, welding, and other high-performance power converters.

Encased in a robust D2PAK package, the STB22N60DM6 boasts a drain-source voltage (V<sub>DS) of 600 V, which provides a substantial margin for high-voltage operations. This feature makes it particularly suitable for applications that require a high breakdown voltage. The device also offers a low on-resistance (R<sub>DS(on)) of only 0.165 ohms typical, ensuring minimal conduction losses and improved overall efficiency.

With a continuous drain current (I<sub>D) of 17 A, the STB22N60DM6 can handle significant power without overheating, thanks to its high current capability. This attribute is further supported by the MOSFET's superior thermal characteristics, enabling reliable performance even under challenging thermal conditions.

The MOSFET utilizes STMicroelectronics' revolutionary MDmesh™ DM6 technology, which combines a vertical structure with the company's proprietary strip layout to achieve extremely low on-resistance and gate charge (Q<sub>g). This results in reduced switching losses, making the STB22N60DM6 an excellent choice for high-efficiency power conversion systems.

Additional features of the STB22N60DM6 include a fast recovery diode, which is essential for high-speed switching operations. The device is also 100% avalanche tested, ensuring ruggedness and reliability in applications that may experience unexpected voltage spikes.

Overall, the STB22N60DM6 from STMicroelectronics is a state-of-the-art Power MOSFET that provides designers with an optimal balance of high voltage capability, low on-resistance, high current handling, and excellent thermal performance. Its robust design and advanced technology make it a go-to component for power engineers looking to enhance the efficiency and reliability of their high-power electronic systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6854 $59.0788
53+ $2.2034 $116.7802
82+ $2.1346 $175.0372
112+ $2.0658 $231.3696
145+ $1.9969 $289.5505
194+ $1.7903 $347.3182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess