EN
  • EN
  • DE

STB26NM60ND

Part No STB26NM60ND
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 600V 21A 3-Pin(2+Tab) D2PAK T/R / MOSFET N-CH 600V 21A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 54.6nC @ 10V
Max Input Capacitance 1817pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 175 mOhm @ 10.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1102786-STB26NM60ND
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STB26NM60ND
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STB26NM60ND CAD Model

Description

The STB26NM60ND is a state-of-the-art N-Channel Power MOSFET presented by STMicroelectronics, a leading semiconductor company. This MOSFET is a part of ST's MDmesh™ II Plus low Qg series, designed to provide the utmost efficiency and reliability for a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, DC-AC converters, and more.

Key Features

  • High Voltage Capability: The STB26NM60ND can handle up to 600V, making it suitable for high voltage applications.
  • Reduced On-Resistance: This MOSFET features an extremely low on-resistance (Rds(on)) which enhances its efficiency by reducing conduction losses.
  • Low Gate Charge: The device has a low gate charge (Qg), which results in lower switching losses and enables faster switching operations.
  • 100% Avalanche Tested: Ensuring reliability, each unit is rigorously tested for avalanche performance, guaranteeing robustness in harsh conditions.
  • Zener-Protected: The MOSFET comes with an integrated Zener diode, providing protection against overvoltage and enhancing its ruggedness.

Applications

The STB26NM60ND is versatile and can be used in a variety of applications. It's particularly well-suited for high efficiency converters that require a low gate charge and low power dissipation. Its high voltage capability and robustness make it an ideal choice for:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Power Factor Correction (PFC) Circuits
  • Lighting Applications (e.g., LED Drivers)
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

Parameter Value Drain-source Voltage (Vds) 600V Continuous Drain Current (Id) 20A Power Dissipation (Pd) 150W Operating Temperature Range -55°C to 150°C

With its cutting-edge technology and robust design, the STB26NM60ND from STMicroelectronics is a reliable and efficient solution for managing power in complex electronic systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0500 $63.4500
20+ $5.7846 $115.6920
31+ $5.6038 $173.7178
43+ $5.4231 $233.1933
56+ $5.2423 $293.5688
74+ $4.7001 $347.8074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess