Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 55nC @ 10V
Max Input Capacitance 1550pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 115W (Tc)
Maximum Rds On at Id,Vgs 35 mOhm @ 17.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031077-STB35NF10T4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB35NF10T4 CAD Model

Description

The STB35NF10T4 is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including switching regulators, switching converters, motor drivers, relay drivers, and low-voltage bus switches.

Key Features

  • Low threshold drive: The STB35NF10T4 can be driven at lower gate voltages, making it compatible with modern microcontrollers and logic-level devices.
  • High switching speed: Its fast switching characteristics ensure improved performance in high-frequency applications.
  • Exceptional thermal performance: With an excellent Rth(j-c) thermal resistance, the device operates reliably even under high power and temperature conditions.
  • Robust design: The MOSFET is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring durability and long-term performance.
  • 100% avalanche tested: Each unit is rigorously tested for avalanche performance, providing an additional layer of reliability.

Applications

The versatility of the STB35NF10T4 allows it to be used in a broad range of applications. Its high-speed switching capabilities make it ideal for power supplies, DC-DC converters, and power management tasks. Additionally, its robustness and efficiency are well-suited for automotive applications and complex industrial systems, where reliable performance under harsh conditions is a must.

Specifications

The device boasts a drain-source voltage (V<sub>DS) of 100V, a continuous drain current (I<sub>D) of 35A, and a power dissipation (P<sub>D) of 110W. The STB35NF10T4 operates with a low gate charge (Q<sub>g), reducing switching losses and enhancing the overall performance of your electronic designs.

With the STB35NF10T4, STMicroelectronics continues its tradition of providing high-quality, robust semiconductor products that meet the evolving needs of the electronics industry.

You May Also Be Interested in

STMicroelectronics
Mosfet N-ch 40V 3.5A 8-SOIC
Lowest to $8.0436
ECAD model for VNHL3NV04DTR-E
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
Ampleon USA Inc.
RF MOSFET LDMOS 104V 1.4GHZ 20MA
Need more? Email Us
ECAD model for BLP10H603AZ
Infineon Technologies
MOSFET N/P-CH 8-SOIC / P-Channel 60 V 3.44A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8-6
Lowest to $0.7623
ECAD model for BSO613SPVGXUMA1
ON Semiconductor
MOSFET N-CH 30V 4.6A/26A 8WDFN / N-Channel 30 V 4.6A (Ta), 26A (Tc) 840mW (Ta), 27.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Lowest to $0.5185
ECAD model for NTTFS4840NTAG
Taiwan Semiconductor
Trans Mosfet N-ch 20V 4A 6-PIN SOT-26 T/r
Need more? Email Us
ECAD model for TSM3442CX6RF
NXP / Nexperia
MOSFET RF SOT23 TO-236AB / RF Mosfet SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for ON5520,215
NXP / Nexperia
FET RF 2CH 133V 230MHZ NI-1230S / RF Mosfet LDMOS (Dual) 50 V 100 mA 230MHz 24dB 1250W NI-1230-4S
Lowest to $539.2593
ECAD model for MRFE6VP61K25HSR5
Taiwan Semiconductor
Trans Mosfet P-ch 30V 3A 3-PIN SOT-23 T/r
Lowest to $1.4757
ECAD model for TSM2307CX RF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.5695 $56.5290
54+ $2.1083 $113.8482
83+ $2.0424 $169.5192
114+ $1.9765 $225.3210
147+ $1.9106 $280.8582
197+ $1.7129 $337.4413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 920 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention