EN
  • EN
  • DE

STB3N62K3

Part No STB3N62K3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 620V 2.7A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 620V
Continuous Drain Current at 25°C 2.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 13nC @ 10V
Max Input Capacitance 385pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 2.5 Ohm @ 1.4A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 161545-3N62K3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB3N62K3 CAD Model

Description

The STB3N62K3 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed with the SuperMESH™3 technology that combines the benefits of reduced on-resistance, minimized gate charge, and superior ruggedness. It's tailored for high efficiency and reliability in a wide range of applications, including switch-mode power supplies, lighting, motor control, and industrial purposes.

Key Features

  • High Voltage Capability: The device is rated at 620 V, making it suitable for high voltage applications, ensuring safe operation under harsh conditions.
  • Low On-Resistance: With a typical on-resistance of just 2.4 Ω, the STB3N62K3 achieves high efficiency, reducing power loss during operation.
  • High Current Rating: The MOSFET can handle continuous currents up to 3 A, allowing for robust performance in a variety of power applications.
  • Reduced Gate Charge: The minimized gate charge ensures faster switching performance and reduced switching losses, which is critical for high-frequency power conversion.
  • 100% Avalanche Tested: This guarantees the MOSFET's ruggedness and reliability, ensuring performance under extreme conditions.
  • Enhanced Body Diode: The fast recovery body diode contributes to improved efficiency, especially in hard-switching applications.
  • D²PAK Package: The STB3N62K3 comes in a surface-mount D²PAK package, offering a compact form factor and excellent thermal performance.

Applications

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High Efficiency DC-DC Converters
  • Motor Control
  • Industrial Applications

The STB3N62K3 is a testament to STMicroelectronics' commitment to providing advanced power devices that meet the needs of modern electronic systems. By leveraging the SuperMESH™3 technology, this MOSFET ensures energy-efficient solutions while maintaining high performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4001 $63.0045
105+ $1.1489 $120.6345
160+ $1.1130 $178.0800
215+ $1.0771 $231.5765
280+ $1.0411 $291.5080
375+ $0.9335 $350.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess