EN
  • EN
  • DE

STB40N60M2

Part No STB40N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 34A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II Plus
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 34A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 57nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2500pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 250W (Tc)
Rds On (Maximum) @ Id, Vgs 88 mOhm @ 17A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 763565-STB40N60M2
Popularity Medium
Supply and Demand Status Balance
Family Name STB40N60M2
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STB40N60M2 CAD Model

Description

The STB40N60M2 is a state-of-the-art N-channel MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is part of STMicroelectronics' MDmesh™ M2 series, which is renowned for its excellent energy efficiency and high-performance capabilities.

Key Features:

  • High Voltage Capability: The STB40N60M2 is designed to handle high voltages, with a drain-source voltage (V<sub>DS) of 600 V, making it suitable for a wide range of applications that require high voltage operation.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 0.085 Ω, this MOSFET ensures minimal power loss and improved efficiency, which is critical for power-sensitive designs.
  • Reduced Gate Charge: The device features a low gate charge (Q<sub>g), which enhances the overall switching performance, resulting in faster and more efficient operation.
  • High Current Capability: It can support a continuous drain current (I<sub>D) of 40 A, making it an excellent choice for high-power applications.
  • Enhanced Ruggedness: The STB40N60M2 is engineered for enhanced ruggedness, ensuring reliability and stability even under harsh conditions.

Applications:

The versatility of the STB40N60M2 N-channel MOSFET allows it to be used in a broad spectrum of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • High-Efficiency DC-DC Converters
  • Motor Control Systems
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The STB40N60M2 is built to meet the stringent standards of the industry, ensuring both quality and reliability for your high-voltage applications. This component is a testament to STMicroelectronics' dedication to providing advanced semiconductor solutions that empower the electronics of today and tomorrow.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0969 $56.7752
18+ $5.8231 $104.8158
27+ $5.6412 $152.3124
37+ $5.4592 $201.9904
48+ $5.2772 $253.3056
64+ $4.7313 $302.8032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess