EN
  • EN
  • DE

STB40NE03L-20T4

Part No STB40NE03L-20T4
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194257-STB40NE03L-20T4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB40NE03L-20T4 CAD Model

Description

The STB40NE03L-20T4 is a high-performance N-channel Power MOSFET from STMicroelectronics, renowned for its efficiency and reliability in a wide range of power switching applications. This component is part of ST's STripFET™ series, which is known for providing one of the best trade-offs between on-resistance and gate charge in the industry, making it an excellent choice for high-efficiency power management designs.

Key Features

  • Low Threshold Drive: The device can be driven at a low voltage, making it compatible with logic-level devices and suitable for low-voltage applications.
  • High Current Capability: With a continuous drain current of up to 40A, the STB40NE03L-20T4 is capable of handling high current loads, which is essential for power-intensive applications.
  • Low On-Resistance (R<sub>DS(on)): The MOSFET features an exceptionally low on-resistance of typically 0.025Ω, which translates to reduced power losses and improved overall efficiency.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche performance, ensuring reliability under stress and transient conditions.
  • Application Versatility: This MOSFET is suitable for a wide range of applications, including DC-DC & DC-AC converters, motor control, and general-purpose switching.

Applications

The STB40NE03L-20T4 is designed for use in various high-efficiency applications. Its robustness and performance characteristics make it ideal for:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • Automotive Applications
  • Motor Drives and Inverters
  • DC-DC Converters
  • High-performance Computing

Package and Mounting

This Power MOSFET comes in a D2PAK surface-mount package, which provides an optimal footprint for space-saving PCB designs. The package is designed for easy mounting and is compatible with standard SMT manufacturing processes.

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STB40NE03L-20T4 is compliant with RoHS and adheres to the highest quality standards, ensuring both environmental friendliness and reliability for end-users.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess