Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 32nC @ 10V
Max Input Capacitance 1400pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 066291-STB60NH02LT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB60NH02LT4 CAD Model

Description

The STB60NH02LT4 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is designed to meet a wide range of applications, offering outstanding on-state resistance and high switching performance, which makes it an ideal choice for power management tasks in various electronic devices.

Key Features

  • Low Threshold Drive: The STB60NH02LT4 can be driven at low gate voltages, making it compatible with modern microcontrollers and other logic-level devices.
  • High Current Capability: With a continuous drain current of up to 60A, this MOSFET can handle high current applications with ease.
  • Low On-Resistance: A low RDS(on) value ensures high efficiency by minimizing power losses during operation, which is critical for power-sensitive applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under stress conditions.
  • Application Versatility: Suitable for a wide range of applications, including DC-DC converters, motor drives, and power management systems.

Applications

The versatility of the STB60NH02LT4 allows it to be used in various applications that require efficient power handling capabilities. Some common applications include:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC-DC Converters
  • Motor Control Circuits
  • Power Management for Computers and Servers
  • Automotive and Industrial Systems

Quality and Environmental Compliance

STMicroelectronics is committed to environmental responsibility and the STB60NH02LT4 is no exception. It complies with RoHS and other environmental regulations, ensuring that it meets global standards for environmental safety and sustainability.

With its combination of efficiency, reliability, and versatility, the STB60NH02LT4 from STMicroelectronics stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Infineon Technologies
SIPMOSÒ Power-Transistor Features Enhancement mode Avalanche rated
Need more? Email Us
ECAD model for SPP80P06PG
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFW640
NXP / Nexperia
N-channel 100 V 16 mΩ standard level MOSFET in LFPAK
Lowest to $10.5429
ECAD model for PSMN016-100YS
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
Need more? Email Us
ECAD model for UPA2451BTL
Vishay
N-Channel 30-V (D-S) MOSFET
Lowest to $2.3881
ECAD model for SI4166DY
NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B
Rohm Semiconductor
10V Drive Nch MOSFET
Need more? Email Us
ECAD model for R6020ANJ

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9417 $65.9190
170+ $0.7736 $131.5120
260+ $0.7489 $194.7140
360+ $0.7244 $260.7840
465+ $0.7011 $326.0115
620+ $0.6287 $389.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention