EN
  • EN
  • DE

STB6N52K3

Part No STB6N52K3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series SuperMESH3™
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 525 V
Current - Continuous Drain (Id) @ 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.2Ohm @ 2.5A, 10V
Vgs(th) (Max) @ Id 4.5V @ 50µA
Gate Charge (Qg) (Max) @ Vgs 26 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 670 pF @ 50 V
Power Dissipation (Max) 70W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK (TO-263)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB6N
Other Names 497-11212-2,497-11212-1,-497-11212-6,-497-11212-2,-497-11212-1,497-11212-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277981-STB6N52K3
Ultra Librarian 3D Model Ultra Librarian STB6N52K3 CAD Model

Description

STB6N52K3 - N-Channel 525V - 4.4 Ohm - 6A DPAK MDmesh™ K3 Power MOSFET from STMicroelectronics

The STB6N52K3 is a high-performance N-channel power MOSFET from STMicroelectronics, renowned for its efficiency and reliability in a wide range of applications. This device is part of the MDmesh™ K3 series, which utilizes ST's innovative proprietary technology to achieve excellent on-state resistance and switching performance, making it particularly suitable for high-efficiency power supplies and demanding energy applications.

With a drain-source voltage (V<sub>DS) of 525V, the STB6N52K3 is designed to handle high voltage operations with ease, providing a robust solution for circuits that experience high voltage stress. The MOSFET's low on-state resistance (R<sub>DS(on)) of just 4.4 ohms minimizes conduction losses, thereby improving overall system efficiency. This is crucial for applications where power efficiency is a priority, such as switch-mode power supplies, lighting, and inverter circuits.

The device's 6A continuous drain current (I<sub>D) capability ensures that it can manage significant power without overheating or failing. This, combined with the MOSFET's high dv/dt capability, provides designers with a reliable component that can withstand the rigors of fast-switching environments commonly found in modern electronic systems.

The STB6N52K3 comes in a surface-mount DPAK package, which is valued for its compact footprint and excellent thermal performance. The package is designed to facilitate efficient heat dissipation, ensuring that the MOSFET operates within its specified temperature range even under high current conditions. This is particularly important for applications where space is at a premium and thermal management is critical.

STMicroelectronics has also integrated Zener-protection to enhance the robustness of the STB6N52K3 against electrostatic discharge (ESD) events, ensuring that the device remains reliable and durable in the face of unexpected voltage spikes. This feature is especially beneficial in industrial environments where ESD events are more common.

In summary, the STB6N52K3 is a versatile and robust power MOSFET that offers designers a balance of high-voltage capability, low on-resistance, and high-speed switching performance. Its advanced features and thermal efficiency make it an excellent choice for a wide range of power applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess