Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194276-STB6NC60-1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STB6NC60-1 CAD Model

Description

The STB6NC60-1 is a high-performance N-Channel Power MOSFET designed by STMicroelectronics, a leader in semiconductor solutions. This device is a part of the MDmesh™ family, which is renowned for its revolutionary high-voltage technology that combines low on-resistance and fast switching performance, making it ideal for a variety of power applications.

Key Features

  • High Blocking Voltage: With a drain-source voltage of 600V, the STB6NC60-1 is capable of handling high voltage applications, ensuring reliability and robustness in demanding situations.
  • Low On-Resistance: The device boasts an on-resistance of only 1Ω, which minimizes conduction losses and improves overall efficiency.
  • High Current Capability: A continuous drain current of 6A allows the MOSFET to handle significant power without overheating, making it suitable for high-power circuits.
  • Advanced MDmesh™ Technology: This technology optimizes the device for high switching frequencies and reduced gate charge, leading to lower switching losses.
  • Versatile Packaging Options: Available in TO-220, TO-220FP, D2PAK, and I2PAK packages, the STB6NC60-1 offers flexibility for various PCB layouts and thermal management requirements.
  • Zener-protected: The built-in Zener diodes provide protection against overvoltage, enhancing the MOSFET's reliability and longevity.

Applications

The STB6NC60-1 is suitable for a wide range of applications, including:

  • Switching regulators
  • Switch mode power supplies (SMPS)
  • Motor control
  • Inverters
  • Lighting applications
  • High-efficiency DC-DC converters

With its combination of high voltage capability, low on-resistance, and high current handling, the STB6NC60-1 is a reliable choice for designers looking to optimize power management in their electronic systems. STMicroelectronics ensures that this MOSFET meets the rigorous standards for performance and durability required in today's advanced electronic circuits.

You May Also Be Interested in

Infineon Technologies
Ultra Low On-Resistance | MOSFET P-CH 30V 11A 8-SOIC
Lowest to €2.1740
ECAD model for IRF7424TR
Vishay
HEXFET POWER MOSFET | MOSFET N-CH 60V 17A TO-220AB
Lowest to €1.1970
ECAD model for IRLZ24
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to €0.0298
ECAD model for 2N7002HR
Vishay
Power MOSFET(Vdss=500V, Rds(on)typ.=0.28ohm, Id=16A) | MOSFET N-CH 500V 16A TO-220AB
Need more? Email Us
ECAD model for IRFB17N50L
Vishay
HEXFET Power MOSFET | MOSFET N-CH 60V 30A TO-262
Need more? Email Us
ECAD model for IRLZ34L
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to €0.1240
ECAD model for 4N60L
ON Semiconductor
50A, 100V, 0.027 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 100V 50A D2PAK
Lowest to €0.8305
ECAD model for HUF76639S3S
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 37A TO247
Lowest to €5.3257
ECAD model for FCH104N60
Alpha & Omega Semiconductor Inc.
Lowest to €0.3994
ECAD model for AOD4114

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention