Products specifications

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, STripFET™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 6mOhm @ 40A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 36 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2150 pF @ 25 V
Power Dissipation (Max) 70W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK (TO-263)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-16506-1,-497-16506-2,497-16506-6,-497-16506-1,-497-16506-6,497-16506-2
Standard Package 1,000
Win Source Part Number 984741-STB80N4F6AG
Ultra Librarian 3D Model Ultra Librarian STB80N4F6AG CAD Model

Description

STB80N4F6AG - STMicroelectronics N-Channel MOSFET

Introducing the STB80N4F6AG, a state-of-the-art N-channel Power MOSFET from STMicroelectronics, designed to deliver high-efficiency power management and conversion for a wide range of applications. This robust MOSFET is a part of ST's STripFET™ VI DeepGATE™ technology, which is renowned for its superior performance in terms of low on-resistance and minimal gate charge.

Key Features

  • Low Threshold Drive: The STB80N4F6AG operates at a low gate threshold voltage, making it suitable for low voltage applications and ensuring easy drive capability.
  • High Current Capability: With a continuous drain current of 80A, this MOSFET can handle high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance (R<sub>DS(on)): The device boasts an extremely low on-resistance of only 4.6 mΩ, which enhances overall efficiency by reducing conduction losses.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in harsh conditions.
  • Enhanced Thermal Performance: The MOSFET comes in a D2PAK package, known for its excellent thermal characteristics, ensuring stable performance even at high temperatures.

Applications

The STB80N4F6AG is versatile and can be used in a variety of applications, including:

  • High-efficiency DC/DC converters
  • Motor control circuits
  • Power management solutions
  • Switching regulators
  • Power supplies for servers, telecom, and industrial uses

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STB80N4F6AG complies with the RoHS directive and is free from harmful substances. It is also designed to meet the highest quality standards, ensuring reliable performance in a range of environmental conditions.

With its combination of efficiency, reliability, and power handling capabilities, the STB80N4F6AG is a top choice for designers looking to optimize their power systems with a high-performance N-channel MOSFET.

You May Also Be Interested in

STMicroelectronics
RF MOSFET 50V STAC244F
Need more? Email Us
ECAD model for STAC2942BW
NXP / Nexperia
FET RF 65V 2.14GHZ NI780S / RF Mosfet LDMOS 28 V 970 mA 2.14GHz 17.9dB 34W NI-780S
Need more? Email Us
ECAD model for MRF8S21140HSR5
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 18A 8-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8034-H(TE12L,Q)""
NXP / Nexperia
FET RF 2CH 130V 860MHZ NI1230S / RF Mosfet LDMOS (Dual) 50 V 1.4 A 860MHz 19.3dB 125W NI-1230S
Need more? Email Us
ECAD model for MRFE6VP8600HSR5
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 17A 8-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8A03-H(TE12LQM)
ON Semiconductor
MOSFET N-CH 80V 28A/203A 5DFN / N-Channel 80 V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $7.3309
ECAD model for NVMFS6H800NT1G
Toshiba Semiconductor and Storage
Trans Mosfet P-ch 30V 15A 8-PIN Tson Ep T/r
Need more? Email Us
ECAD model for TPCC8102(TE12L,Q)
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 250V 1.7A 8-PIN TSSOP T/r
Need more? Email Us
ECAD model for TPCS8008-H(TE12L,Q
Infineon Technologies
RF MOSFET LDMOS 50V H-36275-4
Need more? Email Us
ECAD model for PTVA127002EVV1R0XTMA1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5738 $57.3800
240+ $0.4707 $112.9680
370+ $0.4561 $168.7570
510+ $0.4414 $225.1140
660+ $0.4266 $281.5560
880+ $0.3825 $336.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention