EN
  • EN
  • DE

STB8N65M5

Part No STB8N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 7A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 690pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 600 mOhm @ 3.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1102815-STB8N65M5
Family Name STB8N65M5
Introduction Date October 23, 2009
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB8N65M5 CAD Model

Description

STB8N65M5 - N-channel 650 V, 1.7 Ohm typ., 6 A MDmesh™ M5 Power MOSFET in D²PAK package

The STB8N65M5 from STMicroelectronics is a high-performance, N-channel Power MOSFET designed with the innovative MDmesh™ M5 technology. This device is tailored for high efficiency in a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, and high-frequency converters.

The MDmesh™ M5 series is renowned for its excellent on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), which significantly reduce conduction and switching losses. The STB8N65M5 boasts a typical R<sub>DS(on) of just 1.7 Ohm and is capable of delivering a continuous drain current (I<sub>D) of up to 6 A, making it an ideal choice for power applications requiring a high level of efficiency and reliability.

With a breakdown voltage of 650 V, this MOSFET provides a generous safety margin for applications subject to high voltage spikes, ensuring robust performance and longevity. The device is encapsulated in a D²PAK (TO-263) package, which offers a compact footprint while allowing for excellent thermal dissipation.

Key features of the STB8N65M5 include:

  • Maximum continuous drain current (I<sub>D): 6 A
  • Low threshold voltage (V<sub>GS(th))
  • Low input capacitance (C<sub>iss)
  • 100% avalanche tested for reliable operation
  • High dv/dt capability

Suitable for a variety of switching applications, the STB8N65M5 is not only energy-efficient but also minimizes the environmental impact by reducing power dissipation. Its robustness and high-performance characteristics make it a prime choice for designers looking to optimize their power management systems.

STMicroelectronics is committed to providing industry-leading semiconductor solutions, and the STB8N65M5 is a testament to their dedication to quality and innovation in the field of power electronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9554 $58.6620
75+ $1.6055 $120.4125
115+ $1.5546 $178.7790
155+ $1.5050 $233.2750
200+ $1.4541 $290.8200
270+ $1.3040 $352.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess