Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194291-STB90NF03LT4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB90NF03LT4 CAD Model

Description

STB90NF03LT4 - N-Channel MOSFET by STMicroelectronics

The STB90NF03LT4 is a high-performance N-Channel MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device is part of STMicroelectronics' STripFET™ series, which are known for their low on-resistance and low gate charge. The STB90NF03LT4 is specifically engineered to deliver exceptional power efficiency and reliability, making it an ideal choice for a wide range of power management applications.

Key Features

  • Low Threshold Voltage: The STB90NF03LT4 features a low threshold voltage, which ensures that it can be easily driven by low-voltage logic circuits, enhancing its compatibility with modern microcontroller-based systems.
  • High Current Capability: With a continuous drain current of 90A, this MOSFET can handle high current loads, making it suitable for high-power applications.
  • Low R<sub>DS(on): The on-resistance of this MOSFET is exceptionally low, which translates to reduced conduction losses and improved overall efficiency in applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring robustness and reliability under stressful conditions.
  • Low Gate Charge: The optimized gate charge allows for faster switching speeds, which is beneficial in high-frequency operations.

Applications

The versatility of the STB90NF03LT4 allows it to be used in various applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control
  • Power management systems
  • Automotive applications
  • High-efficiency power supplies

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STB90NF03LT4 is no exception, as it is manufactured to meet the highest industry standards. It is encapsulated in a robust TO-220 package, which offers excellent thermal performance and is suitable for commercial-grade applications. With its outstanding electrical characteristics and thermal performance, the STB90NF03LT4 from STMicroelectronics stands out as a superior choice for designers looking to optimize power efficiency and reliability in their circuits.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for B9NB60
Vishay
HEXFET POWER MOSFET | MOSFET N-CH 60V 17A TO-220AB
Lowest to €1.1970
ECAD model for IRLZ24
Vishay
Power MOSFET | MOSFET N-CH 60V 2.7A SOT223
Lowest to €0.4995
ECAD model for IRFL014TR
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to €0.0298
ECAD model for 2N7002HR
Infineon Technologies
Ultra Low On-Resistance | MOSFET P-CH 30V 11A 8-SOIC
Lowest to €2.1740
ECAD model for IRF7424TR
Infineon Technologies
Trans MOSFET N-CH 600V 4.5A 3-Pin(2+Tab) DPAK T/R / Cool MOS Power Transistor | MOSFET N-CH 600V 4.5A TO252-3
Lowest to €1.0440
ECAD model for SPD04N60C3
IXYS
PolarHV HiPerFET Power MOSFET | MOSFET N-CH 500V 80A PLUS247
Lowest to €65.5253
ECAD model for IXFX80N50P
Microsemi Corporation
POWER MOSFET N-CHANNEL(BVdss=200V, Rds(on)=0.085ohm, Id=30A) | MOSFET N-CH TO-204AE TO-3
Lowest to €58.3320
ECAD model for JANTX2N6766
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to €14.1663
ECAD model for IXTT6N120

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention