EN
  • EN
  • DE

STB9NK70Z

Part No STB9NK70Z
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 700V - 1ohm - 7.5A TO-220/FP/D2PAK/I2PAK/TO-247 Zener-Protected SuperMESH™Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260714-STB9NK70Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB9NK70Z CAD Model

Description

The STB9NK70Z is a cutting-edge power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is part of the SuperMESH™ series, which is renowned for its excellent performance in high voltage applications, combining the benefits of reduced on-resistance, Zener gate protection, and high dv/dt capability.

Featuring a robust and energy-efficient design, the STB9NK70Z operates at a high voltage level of 700V, making it an ideal choice for a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, AC-DC converters, and motor control circuits. Its low on-resistance of just 1.1 ohms and high current capability of 7.5A ensure efficient power handling and reduced conduction losses, which is critical for improving the overall efficiency of electronic systems.

The device is encapsulated in a range of industry-standard packages, including TO-220, TO-220FP, and D2PAK, offering flexibility in design and ease of integration into various circuit layouts. The built-in Zener protection shields the gate from voltage spikes, enhancing the MOSFET's reliability and longevity, which is essential for applications that are exposed to harsh electrical environments.

Furthermore, the STB9NK70Z boasts a fast switching speed and a low gate charge, which translates to reduced switching losses. This feature, combined with the device's high avalanche ruggedness, makes it an excellent choice for high-performance power switching applications where efficiency and reliability are paramount.

STMicroelectronics' commitment to environmental sustainability is reflected in the STB9NK70Z, as it complies with RoHS and other environmental directives, ensuring that it meets the global standards for environmental friendliness and safety.

Overall, the STB9NK70Z from STMicroelectronics represents a remarkable blend of performance, efficiency, and reliability, making it a top choice for designers and engineers looking to optimize their high-voltage power management solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Renesas Electronics America
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Freescale Semiconductor - NXP
Lowest to $27.1621
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3874 $69.5496
9+ $14.2666 $128.3994
13+ $13.8207 $179.6691
18+ $13.3749 $240.7482
23+ $12.9291 $297.3693
30+ $11.5916 $347.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess