EN
  • EN
  • DE

STBB1-APUR

Part No STBB1-APUR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2V to 5.5V Synchronous Step Down/Synchronous Step Up Single-Out 1.5V to 5.5V 1A 10-Pin DFN EP T/R / IC REG BUCK BST ADJ 1.6A 10VDFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 1.6A (Switch)
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1102818-STBB1-APUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STBB1-A
Introduction Date September 07, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STBB1-APUR CAD Model

Description

The STBB1-APUR is a high-efficiency, dual-mode, synchronous step-down converter from STMicroelectronics, designed to deliver outstanding performance in power management applications. This advanced power solution is ideal for a wide range of products, including portable devices, IoT applications, and embedded systems that require efficient voltage regulation with a minimal footprint.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4 V to 38 V, making it versatile for various applications and able to withstand transient voltage spikes.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1 V to VIN, ensuring compatibility with different ICs and systems that require specific operating voltages.
  • Dual-Mode Operation: The STBB1-APUR operates in both pulse-width modulation (PWM) mode for better performance under high load conditions and pulse-frequency modulation (PFM) mode for improved efficiency at light loads.
  • High Efficiency: Thanks to its synchronous rectification and low quiescent current, the converter achieves high efficiency across a wide range of loads, which is essential for battery-powered devices.
  • Thermal Protection: The device includes over-temperature protection to ensure reliable operation and longevity, even under demanding conditions.
  • Compact Package: The STBB1-APUR comes in a compact VFQFPN 3x3 mm package, which is ideal for space-constrained applications.

Applications

The STBB1-APUR is well-suited for a variety of applications that demand efficient power conversion, including:

  • Portable and battery-powered devices
  • IoT devices and smart sensors
  • Embedded systems
  • Industrial and automotive applications

With its combination of flexibility, efficiency, and compact size, the STBB1-APUR from STMicroelectronics is an excellent choice for designers looking to optimize their power management solutions. Whether it's for consumer electronics or industrial systems, this converter is engineered to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0594 $51.4850
60+ $1.6898 $101.3880
92+ $1.6370 $150.6040
127+ $1.5842 $201.1934
164+ $1.5314 $251.1496
219+ $1.3730 $300.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,820 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess