EN
  • EN
  • DE

STBV42D

Part No STBV42D
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 400 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 250mA, 750mA
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 10 @ 400mA, 5V
Power - Max 1 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number STBV42
Other Names -497-10876,497-10876
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278616-STBV42D
Ultra Librarian 3D Model Ultra Librarian STBV42D CAD Model

Description

Introducing the STBV42D Voltage Regulator by STMicroelectronics

The STBV42D is a robust and efficient voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is engineered to deliver a stable and reliable power supply in a variety of electronic applications. Its compact design and high-performance capabilities make it an ideal choice for designers looking to optimize power management in their circuits.

Key Features of the STBV42D

  • Output Voltage: The STBV42D offers a precise output voltage, ensuring consistent performance for sensitive electronic components.
  • Current Capability: With its ability to handle substantial current, this voltage regulator is well-suited for applications with higher power demands.
  • Thermal Protection: The device includes built-in thermal protection to prevent damage from overheating, enhancing reliability and longevity.
  • Low Dropout: The low dropout feature allows the regulator to maintain output voltage even when the supply voltage is very close to the output voltage, providing greater efficiency in battery-operated devices.
  • Voltage Options: Available in multiple fixed voltage options, the STBV42D can cater to a wide range of requirements, simplifying the design process for engineers.

Applications

The versatility of the STBV42D makes it suitable for a diverse array of applications, including:

  • Consumer electronics such as televisions and audio equipment
  • Automotive systems requiring stable voltage supply
  • Industrial control systems that demand reliable power regulation
  • Telecommunication devices where power efficiency is critical

Advantages of Using the STBV42D

By integrating the STBV42D into your product design, you can expect several advantages:

  • Enhanced System Stability: The consistent output voltage ensures that your system operates smoothly without unexpected power fluctuations.
  • Energy Efficiency: The low dropout characteristic leads to reduced power loss, translating to energy savings and extended battery life in portable devices.
  • Durability: The thermal protection feature safeguards the regulator from potential thermal damage, contributing to the overall durability of the end product.
  • Design Flexibility: With various fixed voltage options, the STBV42D offers flexibility, making it easier to tailor the power supply to specific needs.

STMicroelectronics' commitment to quality and performance is reflected in the STBV42D voltage regulator, making it a smart choice for any application that requires a reliable and efficient power management solution.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess