EN
  • EN
  • DE

ULQ2802A/

Part No ULQ2802A/
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description TRANS 8NPN DARL 50V 0.5A 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity 8 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min) 1000 @ 350mA, 2V
Maximum Power Dissipation 1W
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 18-DIP
Win Source Part Number 054427-ULQ2802A/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULQ2802A/ CAD Model

Description

The ULQ2802A, from STMicroelectronics, is an integrated high-voltage, high-current Darlington transistor array designed to interface with a wide variety of digital circuits such as TTL, CMOS, PMOS, and microprocessor inputs. This robust octal driver is a reliable solution for driving inductive loads such as relays, solenoids, stepping motors, and other high-current/high-voltage loads in a compact and energy-efficient manner.

Key Features

  • Output Current: The device can deliver up to 500 mA for each channel, making it suitable for driving a variety of high-power components.
  • High Voltage Outputs: With an output voltage of 50V, the ULQ2802A can easily handle the requirements of most high-voltage applications.
  • Integrated Suppression Diodes: Each output includes an integrated suppression diode for inductive loads, thereby protecting the device from inductive kickback when driving coils or similar components.
  • Input Compatibility: The array is compatible with a wide range of input signals, ensuring easy integration with various logic levels.
  • Output Clamp Diodes: Inputs and outputs are equipped with clamp diodes to ensure device safety during transient conditions.

Applications

The ULQ2802A is versatile and is commonly used in applications such as:

  • Relay drivers
  • Hammer drivers
  • Lamp drivers
  • Display drivers (LED and gas discharge)
  • Line drivers
  • Logic buffers

Technical Specifications

Parameter Value Number of Channels 8 Output Current (per channel) 500 mA Output Voltage 50 V Input Voltage 5 V

With its robust design and high-performance capabilities, the ULQ2802A from STMicroelectronics is an excellent choice for designers looking to drive high-voltage loads with ease and reliability.

You May Also Be Interested in

Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess