EN
  • EN
  • DE
  • IT

STC3100IST

Part No STC3100IST
Manufacturer STMicroelectronics
Catalog PMIC - Battery Management
Description IC BATTERY MON W/GAUGE 8MSOP / Battery monitor IC with Coulomb counter/gas gauge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MiniSO
Part Number Series STC3100
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802597-STC3100IST
Ultra Librarian 3D Model Ultra Librarian STC3100IST CAD Model

Description

STC3100IST - Battery Monitor IC by STMicroelectronics

The STC3100IST is a high-precision battery monitor integrated circuit (IC) designed by STMicroelectronics, a leader in semiconductor solutions. This IC is particularly suitable for effective battery management in a wide range of portable devices where accurate monitoring of battery status is crucial for enhancing battery life and ensuring reliability.

Key Features

  • Gas Gauge: The STC3100IST integrates a gas gauge system for battery charge monitoring, which allows for precise fuel gauging and remaining battery life prediction. This is essential for users to manage their device's power efficiently.
  • Voltage Monitoring: It supports precise battery voltage monitoring, which is vital for protecting the battery from overcharge and deep discharge conditions.
  • Current Sensing: The device includes a current sensing feature that measures the charge and discharge currents, providing valuable data for battery health and usage patterns.
  • Temperature Measurement: An integrated temperature sensor ensures that the battery operates within a safe temperature range, preventing overheating and potential damage.
  • I2C Interface: The STC3100IST offers an I2C interface, enabling easy communication with the host microcontroller or processor to exchange data and control signals.

Applications

With its robust feature set, the STC3100IST is ideal for a variety of applications including:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Medical Devices
  • Wireless Sensors and IoT Devices

Technical Specifications

The STC3100IST operates over a wide supply voltage range and is available in a small TSSOP8 package, making it a compact solution for space-constrained applications. Its low power consumption and high accuracy make it an excellent choice for battery-powered devices.

Conclusion

The STC3100IST from STMicroelectronics represents a reliable and feature-rich solution for battery monitoring, offering designers and engineers a versatile tool to enhance the performance and lifespan of their portable devices. Its integration of multiple monitoring functions into a single IC simplifies design and improves the overall efficiency of battery management systems.

You May Also Be Interested in

Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Maxim Integrated
IC BATT CHARGER SYSTEM / Battery IC
Lowest to $6.3114
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5394 $50.7880
48+ $2.0837 $100.0176
75+ $2.0185 $151.3875
103+ $1.9534 $201.2002
133+ $1.8883 $251.1439
178+ $1.6930 $301.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,895 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess