EN
  • EN
  • DE

LTC4041IUFD#TRPBF

Part No LTC4041IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT MULTI 1C 24QFN / Battery Power Management IC Multi-Chemistry 24-QFN (4x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Package Tape & Reel
Function Power Management
Battery Chemistry Multi-Chemistry
Number of Cells 1
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x5)
Base Product Number LTC4041
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337969-LTC4041IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4041IUFD#TRPBF CAD Model

Description

Product Overview: LTC4041IUFD#TRPBF

The LTC4041IUFD#TRPBF is a sophisticated emergency backup power supply solution from Analog Devices Inc., designed to seamlessly transition between a primary power source and a backup battery under a variety of conditions. This integrated system offers a seamless user experience, ensuring that critical applications remain powered during unexpected outages or brownouts.

Key Features

  • Seamless Switchover: The device includes an automatic switchover to the backup battery upon failure or removal of the primary power source, which helps in maintaining continuous operation of the system.
  • Wide Input Voltage Range: It operates with an input voltage range from 3.5V to 34V, making it versatile for a wide array of applications.
  • Integrated Battery Charger: The LTC4041IUFD#TRPBF features an onboard charger for a single-cell supercapacitor or Li-Ion/Polymer battery, ensuring the backup power source is always ready for use.
  • Adjustable Charging Current: Charging current can be programmed to suit the connected battery or supercapacitor, protecting it from overcharging and enhancing its lifespan.
  • PowerPath™ Control: Analog Devices' PowerPath control provides prioritized path selection, directing power from the primary source to the system load before charging the backup element.
  • Compact Design: The device comes in a compact QFN package, which is space-efficient and suitable for use in portable devices or space-constrained applications.
  • Temperature Range: It is designed to operate over a wide temperature range, making it reliable in various environmental conditions.

Applications

The LTC4041IUFD#TRPBF is ideal for a variety of critical applications that require uninterrupted power, including:

  • Portable Medical Devices
  • Industrial/Telecom Systems
  • Handheld Instruments
  • Uninterruptible Power Supplies (UPS)
  • Automotive Telematics and Infotainment Systems

With its robust feature set and reliable performance, the LTC4041IUFD#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the resilience and uptime of their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess