EN
  • EN
  • DE

BQ79652PAPRQ1

Part No BQ79652PAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description AUTOMOTIVE 12-S PRECISION BATTER / Battery Battery Monitor IC 64-HTQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Battery Monitor
Number of Cells 1
Fault Protection Over Temperature
Interface SPI, UART
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338862-BQ79652PAPRQ1
Ultra Librarian 3D Model Ultra Librarian BQ79652PAPRQ1 CAD Model

Description

Introducing the BQ79652PAPRQ1 Battery Monitor from Texas Instruments

The BQ79652PAPRQ1 is a state-of-the-art battery monitor and balancer designed by Texas Instruments to cater to the demanding requirements of automotive and industrial applications. This precision device is part of TI's Battery Management System (BMS) product line, specifically engineered to ensure safety, efficiency, and longevity in high-performance battery packs.

Advanced Features for Optimal Battery Management

  • High Accuracy Sensing: The BQ79652PAPRQ1 offers high-precision voltage and temperature monitoring capabilities, which are crucial for maintaining the health and performance of battery cells.
  • Robust Cell Balancing: With an integrated cell balancing function, this device can optimize the charge distribution among cells in a battery pack, thereby enhancing overall capacity and lifespan.
  • Daisy Chain Configuration: Designed to support daisy-chaining, the BQ79652PAPRQ1 can be used in large battery stacks, making it ideal for electric vehicles (EVs) and energy storage systems.
  • Functional Safety: Meeting the stringent requirements of the automotive industry, the monitor features built-in diagnostics and safety functions that comply with ISO 26262 standards.

Communication and Integration

The BQ79652PAPRQ1 is equipped with a robust communication interface that uses TI's proprietary daisy chain communication protocol. This ensures reliable data transmission between battery modules and the main controller, even in harsh environmental conditions. Additionally, the device's compatibility with microcontrollers and other BMS components allows for seamless integration into existing systems.

Applications

With its versatile features, the BQ79652PAPRQ1 is an excellent choice for a wide range of applications, including:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Commercial and industrial energy storage systems
  • Backup power supplies
  • Uninterruptible power supplies (UPS)

Conclusion

Whether you're developing advanced battery systems for automotive applications or looking to enhance the reliability of industrial power storage solutions, the BQ79652PAPRQ1 from Texas Instruments provides the accuracy, safety, and efficiency needed to get the job done. Its robust design and cutting-edge features make it a top choice for engineers and designers looking to push the boundaries of battery technology.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7314 $73.4628
4+ $30.1386 $120.5544
6+ $29.1968 $175.1808
8+ $28.2549 $226.0392
10+ $27.3131 $273.1310
13+ $24.4876 $318.3388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess