EN
  • EN
  • DE

STC5DNF30V

Part No STC5DNF30V
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 4.5A 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4.5A
Maximum Rds On at Id,Vgs 35 mOhm @ 2.3A, 4.5V
Gate-Source Threshold Voltage 600mV @ 250μA
Max Gate Charge 11.5nC @ 4.5V
Max Input Capacitance 460pF @ 25V
Maximum Power Dissipation 1.3W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 108417-STC5DNF30V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC5DNF30V CAD Model

Description

STC5DNF30V - STMicroelectronics N-Channel MOSFET

The STC5DNF30V is a high-performance N-Channel MOSFET from STMicroelectronics, designed to deliver efficiency and power for a wide range of applications. This MOSFET is part of ST's STripFET™ V Power MOSFET series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for high-efficiency power management tasks.

Key Features

  • Low Threshold Voltage: It features a low threshold voltage, which ensures that it can be driven at lower gate voltages, making it suitable for low voltage applications.
  • High Current Capability: With a continuous drain current of up to 5A, the STC5DNF30V can handle high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance: The device boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency.
  • High Switching Speed: The fast switching speed of the MOSFET minimizes energy loss during power conversion, which is crucial for switching power supplies and DC-DC converters.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each unit is tested for avalanche performance, which guarantees operation under tough conditions.

Applications

The STC5DNF30V is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Power management solutions
  • Load switches
  • Automotive applications

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STC5DNF30V complies with various international standards, ensuring that it meets the highest levels of environmental and quality benchmarks.

Conclusion

The STC5DNF30V N-Channel MOSFET is a testament to STMicroelectronics' dedication to providing advanced power solutions. Its low on-resistance, high current handling, and fast switching capabilities make it a top choice for designers looking to enhance power efficiency and reliability in their electronic designs.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2576 $57.9600
550+ $0.2114 $116.2700
845+ $0.2056 $173.7320
1,165+ $0.1987 $231.4855
1,510+ $0.1917 $289.4670
2,015+ $0.1721 $346.7815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess