EN
  • EN
  • DE

STC89C52RC40ILQFP

Part No STC89C52RC40ILQFP
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096813-STC89C52RC40ILQFP
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC89C52RC40ILQFP CAD Model

Description

The STC89C52RC40ILQFP is a high-performance microcontroller unit (MCU) from STMicroelectronics, renowned for its reliability and versatility across various applications. This MCU is based on a high-speed 8-bit CPU and is a member of the STC89 series, which is known for its compatibility with the industry-standard 8051 instruction set.

Key Features

  • CPU: 8-bit microcontroller with 8051-compatible instruction set, offering a seamless integration into existing architectures and easy programming for developers familiar with the 8051 MCU family.
  • Frequency: Operating at up to 40 MHz, the STC89C52RC40ILQFP provides a robust processing capability for time-sensitive tasks and complex algorithms.
  • Memory: Equipped with 8KB of Flash program memory and 512 bytes of RAM, allowing for efficient storage and execution of code.
  • I/O Pins: Features 32 programmable I/O lines, which are highly flexible and can be used for a variety of digital input/output functions.
  • Timers: Includes three 16-bit timers/counters that can be utilized in a multitude of timing and counting applications.
  • Serial Communication: Comes with a full-duplex UART serial channel that facilitates easy communication with peripheral devices or other MCUs.
  • Power Management: Supports power-saving modes like Idle and Power-down modes, enabling the design of energy-efficient applications.
  • Packaging: Available in a 44-lead LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

The STC89C52RC40ILQFP is ideal for a wide range of applications, such as:

  • Consumer electronics
  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Communication systems

With its robust feature set and STMicroelectronics' commitment to quality, the STC89C52RC40ILQFP is a top choice for designers looking to create sophisticated and reliable embedded systems.

Note: For detailed technical specifications, application notes, and support resources, please refer to the official STMicroelectronics documentation and product datasheets.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess