Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 16.5nC @ 10V
Max Input Capacitance 864pF @ 80V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 180 mOhm @ 5A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102841-STD10P10F6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD10P10F6 CAD Model

Description

The STD10P10F6 from STMicroelectronics is a high-performance, P-channel MOSFET that is part of the company's extensive portfolio of metal-oxide-semiconductor field-effect transistors. This particular MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including power management, switching, and load-driving functionalities.

Key Features

  • Low Threshold Drive: The device features a low gate threshold voltage, making it suitable for low voltage drive applications and ensuring ease of drive even at low power levels.
  • High Current Capability: With a continuous drain current of up to 10 A, the STD10P10F6 can handle significant loads, making it ideal for high-power applications.
  • Low On-Resistance: The MOSFET offers an extremely low on-state resistance (R<sub>DS(on)), which translates to reduced power losses and improved overall efficiency in circuits.
  • Enhanced Durability: Built to withstand tough conditions, the device features robust source-drain diode recovery performance, which is critical for protecting the circuit during high-speed switching.
  • PowerSO-10 Package: Encased in a PowerSO-10 package, the STD10P10F6 is designed for optimal thermal performance and space-saving on PCBs.

Applications

The versatility of the STD10P10F6 allows it to be used in a variety of applications across different sectors. Some of the common applications include:

  • Power supply switches
  • DC/DC converters
  • Motor control circuits
  • Automotive applications
  • Load switch circuits

Conclusion

The STD10P10F6 P-channel MOSFET from STMicroelectronics is a testament to the company's commitment to providing high-quality, durable, and efficient components for the electronics industry. Whether for industrial, automotive, or consumer applications, this MOSFET offers designers a reliable and powerful solution to meet the challenging demands of modern electronic circuits.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
Vishay
Lowest to $0.4949
ECAD model for SST215
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
NEC
Need more? Email Us
ECAD model for UPA652TT-E1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8443 $50.6580
130+ $0.7909 $102.8170
200+ $0.7642 $152.8400
285+ $0.7107 $202.5495
370+ $0.6840 $253.0800
460+ $0.6573 $302.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,450 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention