Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 12.5nC @ 10V
Max Input Capacitance 410pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 85W (Tc)
Maximum Rds On at Id,Vgs 670 mOhm @ 3.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 132392-STD11N65M2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD11N65M2 CAD Model

Description

STMicroelectronics STD11N65M2 - N-Channel MOSFET

The STD11N65M2 from STMicroelectronics is a high-performance N-channel power MOSFET designed for a wide range of applications. This device is part of STMicroelectronics' MDmesh™ M2 series, which utilizes an innovative proprietary vertical structure that delivers extremely low on-resistance and reduced gate charge, enhancing the overall efficiency of the MOSFET.

The STD11N65M2 operates at 650V, making it suitable for high voltage applications. It has a continuous drain current of 11A, which allows it to handle significant power without overheating. The device is optimized for use in high-efficiency converters, power supplies, and a variety of other electronic circuits that require power control.

This MOSFET features a low threshold drive, which can be easily driven by logic level voltages, thus simplifying the circuit design by eliminating the need for a driver. Its low on-resistance (R<sub>DS(on)) minimizes conduction losses, while the low gate charge (Q<sub>g) reduces switching losses, providing an excellent efficiency profile for power management solutions.

With its TO-252 (DPAK) package, the STD11N65M2 ensures a compact footprint on the PCB while maintaining good thermal performance. The device is also characterized by a 100% avalanche tested ruggedness that ensures reliability and durability even under harsh conditions. Additionally, the MOSFET is compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Key features of the STD11N65M2 include:

  • Voltage rating of 650V for high-voltage operations
  • Continuous drain current of 11A for robust power handling
  • Low threshold voltage for easy drive capability
  • High dv/dt capability ensuring reliability under fast switching
  • Low input capacitance and gate charge for efficient switching
  • TO-252 (DPAK) package for efficient space utilization and thermal management
  • Compliance with industrial standards and RoHS directive

The STD11N65M2 is a testament to STMicroelectronics' commitment to providing energy-efficient solutions for a sustainable future. Its performance and reliability make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T
NEC
Lowest to $6.4344
ECAD model for UPA2680
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4954 $52.0170
250+ $0.4065 $101.6250
385+ $0.3938 $151.6130
525+ $0.3811 $200.0775
680+ $0.3684 $250.5120
910+ $0.3303 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention