Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 850pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 450 mOhm @ 5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 104565-STD11NM60ND
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STD11NM60ND
Introduction Date April 23, 2008
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Ultra Librarian 3D Model Ultra Librarian STD11NM60ND CAD Model

Description

STD11NM60ND - N-channel 600V - 0.38 Ohm - 11A - DPAK/IPAK MDmesh™ II Power MOSFET

The STD11NM60ND is a cutting-edge N-channel Power MOSFET presented by STMicroelectronics, designed to meet a wide range of high-efficiency applications. This device is part of the MDmesh™ II series, which utilizes an innovative proprietary vertical structure. The structure allows for the optimization of on-resistance, dynamic performance, and energy efficiency, making the STD11NM60ND an ideal choice for switch-mode power supplies (SMPS), lighting, welding, and high-performance drives.

With a drain-source voltage (V<sub>DS) of 600V, the STD11NM60ND can handle high voltage applications with ease. Its low on-resistance of just 0.38 Ohm minimizes conduction losses, while the 11A current rating ensures robust performance for a wide range of high-power tasks. The device is encapsulated in a DPAK/IPAK package, which offers a compact footprint while still providing excellent thermal performance.

One of the key features of the STD11NM60ND is its Zener-protected gate, which provides enhanced reliability and safeguards the device against over-voltage conditions. This feature is particularly useful in applications that may be exposed to unpredictable voltage spikes, ensuring long-term stability and performance.

The MDmesh™ II technology also offers an improved recovery diode, which is essential for applications with high switching frequencies. This results in reduced switching losses, enabling higher efficiency and lower EMI emissions. As a result, the STD11NM60ND is an excellent choice for designers looking to create environmentally friendly solutions that meet stringent energy-saving standards.

STMicroelectronics has also ensured that the STD11NM60ND is fully RoHS compliant and Halogen-free, reflecting the company's commitment to environmental sustainability. The device's robustness and reliability, combined with its energy-efficient performance, make it a top choice for engineers and designers looking to integrate a high-performance Power MOSFET into their applications.

Overall, the STD11NM60ND from STMicroelectronics offers a compelling combination of high voltage capability, low on-resistance, high current capacity, and advanced protection features, all packed into a space-saving package ideal for a multitude of power management applications.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for SW2N60
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
NEC
Lowest to $6.4344
ECAD model for UPA2680
Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2675 $57.0700
9+ $11.7067 $105.3603
14+ $11.3409 $158.7726
19+ $10.9750 $208.5250
24+ $10.6092 $254.6208
32+ $9.5117 $304.3744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention