The STD11NM65M5 from STMicroelectronics is a high-performance, N-channel Power MOSFET designed to deliver efficient power management within a wide range of applications. This device is a part of the MDmesh™ M5 series, which is renowned for its excellent efficiency, thanks to STMicroelectronics' innovative super-junction technology.
Key Features
- Low On-Resistance: The STD11NM65M5 boasts an extremely low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
- High Voltage Capability: With a drain-source voltage (V<sub>DS) of up to 650V, this MOSFET can handle high voltage applications, providing flexibility for designers.
- Low Gate Charge: The reduced gate charge (Q<sub>g) allows for faster switching speeds and lower switching losses, which is critical for high-frequency operation.
- High dv/dt Capability: The device can support high voltage changes over time without failure, ensuring reliability under harsh switching conditions.
- 100% Avalanche Tested: Guaranteeing ruggedness, the MOSFET is fully tested for avalanche performance, ensuring it can withstand tough conditions.
Applications
The STD11NM65M5 is suitable for a variety of power applications, including:
- Switch Mode Power Supplies (SMPS)
- LED Lighting
- DC-DC Converters
- High-Efficiency Power Management Systems
- Motor Control Systems
Quality and Reliability
STMicroelectronics is a global semiconductor leader that places a strong emphasis on product quality and reliability. The STD11NM65M5 is manufactured in state-of-the-art facilities, ensuring that each component meets the highest standards of performance and durability.
Environmental Compliance
Committed to environmental sustainability, the STD11NM65M5 is compliant with RoHS (Restriction of Hazardous Substances) and is designed for eco-friendly applications. This ensures that the product can be used in environmentally sensitive markets and helps in reducing the ecological footprint of electronic devices.