Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 4300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102845-STD120N4LF6
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STD120N4LF6 CAD Model

Description

STMicroelectronics STD120N4LF6 MOSFET Overview

The STD120N4LF6 is a high-performance N-channel MOSFET from STMicroelectronics, designed to deliver efficiency and power handling capabilities in a wide range of applications. This power MOSFET is a part of ST's STripFET™ F6 series, which is renowned for its low on-state resistance and low gate charge, making it an excellent choice for high-efficiency power management tasks.

Key Features

  • Voltage and Current: The device is capable of handling a drain-source voltage (V<sub>DS) of up to 40V, with a continuous drain current (I<sub>D) of 80A, making it suitable for handling high power densities with ease.
  • Low R<sub>DS(on): With an ultra-low on-state resistance of just 4.5 mΩ max, the STD120N4LF6 ensures minimal power loss during operation, which is critical for maintaining efficiency in power conversion systems.
  • Fast Switching: The device features fast switching speeds due to its low gate charge (Q<sub>g), which translates into reduced switching losses and improved overall performance in high-frequency applications.
  • Thermal Performance: The STD120N4LF6 is encapsulated in a TO-252 package, also known as DPAK, which provides excellent thermal performance and is suitable for surface mount technology (SMT).

Applications

The versatile characteristics of the STD120N4LF6 make it well-suited for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • Power Management Functions

Conclusion

STMicroelectronics' STD120N4LF6 is a robust and reliable component that offers designers a balance of performance, efficiency, and thermal management. Its low on-resistance and fast switching capabilities make it an ideal choice for engineers looking to optimize their power electronic systems. Whether it's for industrial, automotive, or consumer applications, the STD120N4LF6 is engineered to meet the stringent demands of modern electronic circuits.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Lowest to $0.6514
ECAD model for FQD10N20TM
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112
Infineon Technologies
Metal Oxide Semiconductor Field Effect Transistor
Need more? Email Us
ECAD model for IPI60R190C6
ON Semiconductor
Power MOSFET
Lowest to $0.3593
ECAD model for NTD3055L104T4
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Need more? Email Us
ECAD model for DMN2100UDM
STMicroelectronics
Zener-protected
Lowest to $14.6233
ECAD model for STW40N95K5
Vishay
Dual P-Channel 12 V (D-S) MOSFET
Lowest to $1.7079
ECAD model for SI6913DQ-T1-E3
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
Fairchild/ON Semiconductor
250V N-Channel MOSFET
Lowest to $2.6778
ECAD model for FQAF34N25

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1853 $55.6677
20+ $5.0751 $101.5020
31+ $4.9165 $152.4115
43+ $4.7579 $204.5897
55+ $4.5993 $252.9615
73+ $4.1235 $301.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention