Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 850pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 380 mOhm @ 5.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102850-STD12NM50ND
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian STD12NM50ND CAD Model

Description

The STD12NM50ND is a highly efficient N-Channel MOSFET from STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is a part of ST's MDmesh™ series, designed with a unique vertical process that delivers low on-resistance and a high dv/dt capability, making it a perfect fit for a wide range of high-efficiency applications.

Key Features

  • Voltage Rating: The STD12NM50ND boasts a 500V drain-source voltage (V<sub>DS), providing a robust platform for high-voltage switching applications.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) of up to 11 A, allowing for significant power handling capability.
  • Low On-Resistance: With an R<sub>DS(on) of only 0.58 Ω, this MOSFET ensures minimal power loss during operation, enhancing overall system efficiency.
  • High dv/dt Capability: The device is characterized by a very high dv/dt rating, ensuring reliability in hard-switching applications prone to voltage transients.
  • Fast Switching Speed: The fast switching speed of the STD12NM50ND results in reduced switching losses, which is crucial for high-frequency power conversion systems.

Applications

The STD12NM50ND is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Motor Control
  • Power Management Functions

Package and Quality

This MOSFET is available in a TO-252 (DPAK) package, which is suitable for compact designs and ensures good thermal performance and reliability. STMicroelectronics is committed to high standards of quality, and the STD12NM50ND is no exception. It is manufactured to meet the stringent requirements of the industrial market, ensuring both durability and long-term performance.

For engineers and designers looking for a reliable and efficient N-Channel MOSFET, the STD12NM50ND from STMicroelectronics is an excellent choice that balances performance with robustness to meet the demanding needs of modern electronic circuits.

You May Also Be Interested in

Vishay
N-Channel 30 V (D-S) MOSFET
Need more? Email Us
ECAD model for SIR172ADP
ON Semiconductor
Power MOSFET
Lowest to $0.3593
ECAD model for NTD3055L104T4
Fairchild/ON Semiconductor
600V N-Channel MOSFET
Need more? Email Us
ECAD model for FCPF7N60YDTU
Infineon Technologies
Metal Oxide Semiconductor Field Effect Transistor
Lowest to $0.5999
ECAD model for BSC0504NSI
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Need more? Email Us
ECAD model for APT12060LVR
Advanced Power Technology
N-CHANNEL ENHANCEMENT MODE
Need more? Email Us
ECAD model for ARF461A
STMicroelectronics
N-channel 600 V, 0.186 typ., 18 A MDmesh II Plus low Qg Power MOSFET in a PowerFLAT 8x8 HV package
Lowest to $7.0670
ECAD model for STL24N60M2
Rohm Semiconductor
10V Drive Nch MOS FET
Lowest to $6.9260
ECAD model for RDX050N50

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.4349 $74.6094
13+ $10.2031 $132.6403
20+ $9.8841 $197.6820
28+ $9.5654 $267.8312
35+ $9.2466 $323.6310
47+ $8.2899 $389.6253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 159 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention