EN
  • EN
  • DE

RDX050N50

Part No RDX050N50
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 10V Drive Nch MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1242191-RDX050N50
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RDX050N50 CAD Model

Description

The RDX050N50 is an N-channel power MOSFET manufactured by Rohm Semiconductor. It is designed for high-efficiency switching applications and features a low on-resistance (RDS(on)), fast switching speed, and excellent avalanche ruggedness. This MOSFET is commonly used in power supplies, motor control, and DC-DC converters.

Applications

  • Switching power supplies.
  • DC-DC converters.
  • Motor control circuits.
  • Uninterruptible power supplies (UPS).
  • Inverters.

Features

  • N-channel MOSFET.
  • Low on-resistance (RDS(on)).
  • Fast switching speed.
  • Avalanche ruggedness.
  • High drain current capability.
  • RoHS compliant.

Benefits

  • High efficiency in switching applications.
  • Reduced power dissipation.
  • Improved system performance.
  • Enhanced reliability.
  • Simplified thermal management.

Additional Details

The RDX050N50 is designed to minimize conduction losses due to its low on-resistance. This reduces power dissipation and improves the overall efficiency of the application. The fast switching speed minimizes switching losses, further enhancing efficiency. The avalanche ruggedness ensures that the MOSFET can withstand transient voltage spikes without damage.

The RDX050N50 can handle high drain currents, making it suitable for high-power applications. The device is RoHS compliant, ensuring that it meets environmental regulations. It is typically available in a TO-220 or similar package for easy mounting and heat dissipation.

Typical specifications include a drain-source voltage (VDS) of 500V, a drain current (ID) of 5A, and an on-resistance (RDS(on)) of 0.8 Ohms. The gate threshold voltage (VGS(th)) is typically around 3V. The operating temperature range is usually between -55°C and +150°C.

The RDX050N50 provides a reliable and efficient solution for switching applications, offering high performance and robust operation. Its low on-resistance and fast switching speed make it a popular choice for power supply designers.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1839 $61.8390
23+ $5.0739 $116.6997
36+ $4.9157 $176.9652
49+ $4.7563 $233.0587
63+ $4.5981 $289.6803
85+ $4.1222 $350.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess