EN
  • EN
  • DE

STD16NE06T4

Part No STD16NE06T4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET Transistors N-Ch 60 Volt 16 Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-252
Continuous Drain Current (ID) 16 A
Drain to Source Breakdown Voltage 60 V
Drain to Source Resistance 85 mΩ
Element Configuration Single
Fall Time 25 ns
Gate to Source Voltage (Vgs) 20 V
Max Operating Temperature 175 °C
Min Operating Temperature -65 °C
Power Dissipation 40 W
Rise Time 45 ns
RoHS Non-Compliant
Win Source Part Number 1148475-STD16NE06T4
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD16NE06T4 CAD Model

Description

The STD16NE06T4 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. With its advanced STripFET™ II technology, it offers an optimal trade-off between on-state resistance and switching performance, making it an ideal choice for power management tasks.

Key Features

  • Low Threshold Drive: The device features a low gate threshold voltage, making it suitable for logic-level drive purposes and compatible with a variety of control circuits.
  • High Current Capability: With a continuous drain current of 16A, the STD16NE06T4 can handle high current loads, ensuring robust performance in demanding situations.
  • Low On-State Resistance (R<sub>DS(on)): The on-state resistance is as low as 0.045Ω, which minimizes conduction losses and improves overall efficiency.
  • 60V Drain-Source Voltage (V<sub>DS): It supports a maximum drain-source voltage of 60V, offering a good safety margin for applications with high voltage requirements.
  • 100% Avalanche Tested: The MOSFET is guaranteed to withstand rigorous stress, as it is thoroughly tested for avalanche ruggedness, ensuring reliability under extreme conditions.
  • Surface-Mount Device: Packaged in a DPAK (TO-252), the STD16NE06T4 is suitable for compact designs and enables efficient thermal management.

Applications

The STD16NE06T4 is versatile and can be used in various applications such as:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control
  • Power Management Functions

STMicroelectronics' commitment to quality and innovation is evident in the STD16NE06T4 Power MOSFET, offering designers a robust, efficient, and compact solution for their power management needs. Its exceptional performance and ease of integration make it a go-to component for engineers looking to optimize their power systems.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess