Products specifications

Reference Date Code 0840+
Reference case TO251
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 720584-STD1LNK60Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD1LNK60Z CAD Model

Description

The STD1LNK60Z is a cutting-edge power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the STripFET™ II family of power MOSFETs that are known for their low on-state resistance and high switching performance. The STD1LNK60Z is particularly suited for a wide range of applications where power efficiency and reliability are of utmost importance.

Key Features

  • Low Threshold Drive: The device can be driven at low gate voltages, making it compatible with a wide range of drive circuits and allowing for reduced power consumption during operation.
  • High Switching Performance: With fast switching speeds, the STD1LNK60Z is capable of handling high-frequency applications, contributing to improved overall efficiency.
  • Low On-State Resistance (R<sub>DS(on)): The low resistance when the device is on ensures minimal voltage drop across the MOSFET and reduces power loss.
  • High Avalanche Ruggedness: The device is designed to withstand high energy pulses in the avalanche and commutation modes, providing reliable performance under harsh conditions.
  • 100% Avalanche Tested: Each unit is tested for guaranteed performance in applications requiring ruggedness.
  • Zener-Protected: The built-in Zener diodes provide protection against electrostatic discharge (ESD) and enhance the overall ruggedness of the device.

Applications

The STD1LNK60Z is versatile and can be used in a variety of applications including:

  • Switching regulators
  • DC/DC converters
  • Motor control circuits
  • Power management functions
  • LED lighting solutions
  • Automotive applications
  • High-efficiency power supplies

Package and Environmental Compliance

The STD1LNK60Z is available in a surface-mount DPAK package, which is designed for compact and high-power-density applications. It is also compliant with RoHS and Halogen-free standards, ensuring an environmentally friendly product that meets current global environmental regulations.

Conclusion

The STD1LNK60Z from STMicroelectronics represents a smart choice for designers looking for a power MOSFET that combines efficiency, reliability, and environmental consciousness. With its robust feature set and versatile application range, this device is well-suited to meet the demands of modern electronic designs.

You May Also Be Interested in

NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
ECAD model for OM13513UL
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Lowest to $371.4569
ECAD model for MAX14913EVKIT#
Texas Instruments
EVAL BOARD FOR TPD12S016
Need more? Email Us
ECAD model for TPD12S016PWREVM
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADPDUCZ
Microchip Technology
MEC1428 MECC BOARD / MEC1428 Keyboard Scanner Interface Evaluation Board
Need more? Email Us
ECAD model for EVB-MEC1428MECC
Analog Devices Inc.
BOARD EVAL FOR ADM3252E / ADM3252E Isolated, RS-232 Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADM3252EEBZ
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
ECAD model for DM163025-1
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
ECAD model for DC1721A
Texas Instruments
EVAL BOARD FOR TPS2552
Need more? Email Us
ECAD model for TPS2552DBVEVM-364

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.3620 $85.3620
2+ $70.0407 $140.0814
3+ $67.8520 $203.5560
4+ $65.6631 $262.6524
6+ $63.4743 $380.8458
7+ $56.9081 $398.3567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention