EN
  • EN
  • DE

STD1NK80Z-1

Part No STD1NK80Z-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 1A IPAK / Trans MOSFET N-CH 800V 1A 3-Pin(3+Tab) IPAK Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 1A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 7.7nC @ 10V
Max Input Capacitance 160pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 16 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 066308-STD1NK80Z-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STD1NK80
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STD1NK80Z-1 CAD Model

Description

Overview of STD1NK80Z-1

The STD1NK80Z-1 is a high-performance N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver efficient power management and is optimized for a wide range of applications, including switch-mode power supplies, converters, motor control circuits, and general-purpose switching applications.

Key Features

  • Device Type: N-channel Power MOSFET
  • Voltage Rating: The STD1NK80Z-1 can handle drain-source voltages up to 800V, making it suitable for high-voltage applications.
  • Current Rating: It has a continuous drain current of 1A, providing sufficient current handling for various electronic circuits.
  • RDS(on): The device boasts a low on-state resistance of 10 Ohm (typical), which translates to reduced power losses and improved efficiency.
  • Package: Housed in a TO-252 (DPAK) package, the STD1NK80Z-1 offers a compact footprint while ensuring good thermal performance.
  • Robustness: It is characterized by high ruggedness and reliability, making it a suitable choice for demanding environments.

Performance and Efficiency

The STD1NK80Z-1 employs STMicroelectronics' proprietary MDmesh™ technology, which provides a perfect blend of low gate charge, low crss, and high dv/dt capability. This technology ensures that the MOSFET operates with high efficiency, minimal switching losses, and excellent thermal characteristics, even under harsh conditions.

Applications

Thanks to its robust design and electrical characteristics, the STD1NK80Z-1 is an excellent choice for a variety of applications, including:

  • LED lighting systems
  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • High-efficiency switching applications

Reliability and Compliance

STMicroelectronics ensures that the STD1NK80Z-1 meets stringent quality and reliability standards. The device is compliant with RoHS and Halogen-free requirements, making it an environmentally friendly option for designers looking to create eco-conscious electronic products.

Overall, the STD1NK80Z-1 N-channel MOSFET from STMicroelectronics is a versatile component that offers a balance of performance, efficiency, and reliability, suitable for a wide range of power management applications.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4181 $58.5340
340+ $0.3430 $116.6200
525+ $0.3326 $174.6150
720+ $0.3211 $231.1920
930+ $0.3107 $288.9510
1,245+ $0.2784 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess