Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET II
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 55nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1200pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 85W (Tc)
Rds On (Maximum) @ Id, Vgs 45 mOhm @ 15A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package DPAK
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Homepage www.st.com
Win Source Part Number 749590-STD20NF10T4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Family Name STD20NF10T4
Introduction Date October 28, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STD20NF10T4 CAD Model

Description

The STD20NF10T4 is a cutting-edge N-channel Power MOSFET from STMicroelectronics, designed to deliver high efficiency and power density in a compact DPAK package. This MOSFET is part of the STripFET™ II series, which is renowned for its low on-resistance and low gate charge, making it a perfect choice for a wide range of applications, including high-performance power supplies, converters, and motor drivers.

Key Features

  • Exceptional Voltage Capability: With a drain-source voltage (V<sub>DS) of 100V, the STD20NF10T4 is suitable for high voltage applications, providing reliable operation and robust performance.
  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)) of just 0.022 Ohm, which enhances overall efficiency by minimizing conduction losses.
  • High Current Handling: With a continuous drain current (I<sub>D) of 20A, this MOSFET can handle significant power levels, making it ideal for demanding applications.
  • Fast Switching Performance: The low gate charge (Q<sub>g) ensures fast switching performance, which is crucial for reducing switching losses in power conversion systems.
  • Thermal Management: The DPAK package is designed for effective thermal dissipation, ensuring the device operates within its specified temperature range even under high current conditions.

Applications

The STD20NF10T4 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-AC converters for solar inverters
  • DC-DC converters
  • Motor control circuits
  • Power management solutions

In summary, the STD20NF10T4 from STMicroelectronics is a high-performance, reliable N-channel Power MOSFET that provides designers with a powerful tool for creating efficient and compact power electronic systems. Its robust design and advanced features ensure that it meets the needs of modern high-efficiency applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03
International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740
NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
Rohm Semiconductor
10V Drive Nch MOSFET
Need more? Email Us
ECAD model for R6020ANJ
NXP / Nexperia
N-channel TrenchMOS logic level FET
Need more? Email Us
ECAD model for PHP79NQ08LT
SANYO Semiconductor (U.S.A) Corporation
2SJ636
Need more? Email Us
ECAD model for 2SJ636
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4182 $56.7280
90+ $1.1637 $104.7330
135+ $1.1273 $152.1855
185+ $1.0910 $201.8350
240+ $1.0546 $253.1040
320+ $0.9455 $302.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention