EN
  • EN
  • DE

STD25NF10L

Part No STD25NF10L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 100V - 0.030 ohm - 25A DPAK LOW GATE CHARGE STripFET™ II POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260806-STD25NF10L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD25NF10L CAD Model

Description

STMicroelectronics STD25NF10L - N-Channel 100V - 0.025Ω - 25A - DPAK/IPAK STripFET™ II Power MOSFET

The STD25NF10L from STMicroelectronics is a high-performance N-channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. It is part of the STripFET™ II series, which is renowned for its excellent on-state resistance and switching performance. The device is housed in a compact DPAK/IPAK package, making it suitable for space-constrained applications.

This Power MOSFET operates at a drain-source voltage of 100V, which allows it to handle high voltage applications with ease. It boasts an ultra-low on-state resistance (RDS(on)) of just 0.025Ω, which minimizes power losses and improves overall system efficiency. With a continuous drain current of 25A, the STD25NF10L is capable of driving high current loads, making it an ideal choice for power management tasks.

The STD25NF10L offers fast switching speeds, which is a critical feature for applications such as DC-DC converters, motor control circuits, and power supplies. Its low gate charge (Qg) ensures that less energy is required to turn the MOSFET on and off, which translates to reduced switching losses and better performance in high-frequency circuits.

STMicroelectronics has designed the STD25NF10L with robustness in mind. It features a 100% avalanche tested design, which guarantees reliability under stressful conditions. The MOSFET also includes an intrinsic diode with a low reverse recovery time, providing additional protection against voltage spikes and enhancing the overall ruggedness of the device.

For ease of integration, the STD25NF10L is compatible with standard surface-mount technology (SMT), allowing for efficient assembly in automated production lines. Its lead-free package and compliance with RoHS directives make it an environmentally friendly choice for manufacturers looking to create green products.

In summary, the STD25NF10L from STMicroelectronics is a powerful and efficient solution for high-performance power switching applications. Its low RDS(on), high current capability, and fast switching speeds make it a top choice for designers looking to optimize their systems for both performance and energy savings.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Altera
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Coilcraft
Lowest to $0.1042
Texas Instruments
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4851 $58.2120
290+ $0.3985 $115.5650
450+ $0.3858 $173.6100
620+ $0.3731 $231.3220
800+ $0.3615 $289.2000
1,075+ $0.3234 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,900 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess