Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 1050V
Id - Continuous Drain Current 1.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 8Ohm at 750mA, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 10nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 115pF at 100V
Power Dissipation (Maximum) 60W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260810-STD2N105K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD2N105K5 CAD Model

Description

The STD2N105K5 is a high-performance N-channel MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to meet the demands of a wide range of electronic applications, offering a blend of low on-resistance, high switching speed, and robust thermal performance.

Key Features

  • Device Type: N-Channel MOSFET
  • Drain-Source Voltage (V<sub>DS): 1050 V
  • Continuous Drain Current (I<sub>D): 2 A
  • Power Dissipation (P<sub>D): 25 W
  • R<sub>DS(on): Low on-state resistance for increased efficiency
  • Gate Charge (Q<sub>g): Optimized for fast switching applications
  • Package: TO-252 (DPAK)

Applications

The STD2N105K5 is suitable for a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Motor Control Circuits
  • Power Management Functions

Performance and Reliability

This MOSFET is built using STMicroelectronics' innovative MDmesh™ K5 technology, which integrates a vertical structure to achieve a very low on-resistance and to reduce conduction losses. The device's high breakdown voltage ensures reliable operation in high-voltage environments, while its enhanced thermal characteristics ensure stability over a wide temperature range.

Environmental and Quality Standards

STMicroelectronics is committed to environmental stewardship and quality. The STD2N105K5 is manufactured in compliance with the highest industry standards for performance and reliability, including RoHS and REACH regulations. Customers can trust this MOSFET to deliver consistent performance while adhering to environmental best practices.

Support and Resources

Designers and engineers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the STD2N105K5 into their projects. STMicroelectronics provides comprehensive technical support to ensure successful implementation and operation of its components.

You May Also Be Interested in

Microchip Technology
P-Channel Enhancement-Mode Vertical DMOS FET | MOSFET P-CH 500V 0.1A TO92-3
Lowest to $4.3985
ECAD model for VP2450N3-G
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 60V 195A D2PAK
Lowest to $1.1290
ECAD model for IRFS3006PBF
Rohm Semiconductor
Need more? Email Us
ECAD model for RTQ035P02L02TR
STMicroelectronics
Extremely low gate charge | MOSFET N-CH 650V 24A D2PAK
Lowest to $9.2943
ECAD model for STB33N65M2
Vishay
Power MOSFET(Vdss=-400V, Rds(on)=7.0ohm, Id=-1.8A) | MOSFET P-CH 400V 1.8A I-PAK
Lowest to $0.6004
ECAD model for IRFU9310
Rohm Semiconductor
Lowest to $0.0763
ECAD model for RTE002P02FTL
Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 40V 75A TO-262
Lowest to $18.5192
ECAD model for IRL1404ZL
Infineon Technologies
Power MOSFET(Vdss=-20V) | MOSFET P-CH 20V 4A 6-TSOP
Lowest to $3.6557
ECAD model for IRF5806
Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=1.7A) | MOSFET N-CH 60V 1.7A 4-DIP
Lowest to $14.8855
ECAD model for IRFD014

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4886 $52.1010
85+ $1.2214 $103.8190
130+ $1.1833 $153.8290
175+ $1.1451 $200.3925
230+ $1.1069 $254.5870
305+ $0.9924 $302.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention