Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194336-STD2NB80-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD2NB80-1 CAD Model

Description

The STD2NB80-1 is a robust N-channel, enhancement-mode MOSFET from STMicroelectronics, designed to deliver high performance in a wide range of applications. This power MOSFET is an integral component for modern electronic designs, particularly suited for switch-mode power supplies, converters, and power management functions.

Key Features

  • Voltage Rating: The STD2NB80-1 offers a drain-source voltage (V<sub>DS) of 800V, making it suitable for high voltage applications.
  • Current Capability: It can handle continuous drain current (I<sub>D) up to 2A, providing adequate current for a variety of circuits.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 5.0Ω, the device ensures high efficiency and low conduction losses.
  • High-Speed Switching: The fast switching capability of the STD2NB80-1 enhances performance in circuits requiring quick transitions.
  • TO-252 (DPAK) Package: Encased in a compact TO-252 package, the MOSFET is both space-efficient and ensures good thermal performance.

Applications

The versatility of the STD2NB80-1 allows it to be used in a variety of applications, including:

  • LED lighting systems
  • DC-DC converters
  • Power supply units
  • Motor control circuits
  • Overvoltage protection systems

Reliability and Performance

STMicroelectronics is renowned for its commitment to quality and reliability, and the STD2NB80-1 is no exception. It is designed to meet stringent standards, ensuring long-term reliability and consistent performance under varying conditions. With its thermal and electrical characteristics, this MOSFET is an excellent choice for designers looking to create efficient and durable power systems.

Environmental and Safety Compliance

The STD2NB80-1 complies with various environmental standards, including RoHS and Halogen-Free compliance, making it a responsible choice for designers concerned about environmental impact. Additionally, it adheres to industry safety regulations, ensuring a safe operation within electronic devices.

You May Also Be Interested in

STMicroelectronics
High avalanche ruggedness | MOSFET N-CH 40V 180A H2PAK-2
Lowest to $7.3741
ECAD model for STH360N4F6-2
ON Semiconductor
N-Channel Power Trench® MOSFET 150 V, 2 A, 236 mΩ | MOSFET N-CH 150V 2A SOT-223
Lowest to $0.1041
ECAD model for FDT86246
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 25V 57A IPAK
Need more? Email Us
ECAD model for IRLU8259PBF
Vishay
HEXFET POWER MOSFET | MOSFET P-CH 200V 2A TO220FP
Lowest to $2.0051
ECAD model for IRFI9610G
ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 16A TO-3P
Lowest to $6.2016
ECAD model for FQA16N50
STMicroelectronics
N-CHANNEL 600V - 0.19 Ohm - 17 A TO-220/FP/D2/I2PAK/TO-247 SECOND GENERATION MDmesh MOSFET | MOSFET N-CH 600V 17A TO-247
Lowest to $3.7657
ECAD model for STW21NM60N
Vishay
Power MOSFET | MOSFET N-CH 100V 4.3A DPAK
Lowest to $0.2394
ECAD model for IRFR110TR
Vishay
Power MOSFET(Vdss=900V, Rds(on)=8.0ohm, Id=1.7A) | MOSFET N-CH 900V 1.7A TO-220AB
Lowest to $0.9417
ECAD model for IRFBF20
Vishay
3.6A, 200V, 1.500 Ohm, P-Channel Power MOSFETs | MOSFET P-CH 200V 3.6A DPAK
Lowest to $0.5793
ECAD model for IRFR9220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention