Product Overview: STD35NF06LT4
The STD35NF06LT4 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet a wide range of applications, offering efficiency and reliability for power management tasks. It is particularly suitable for switching applications, which require high-speed operation and a low on-resistance.
Key Features
- Low Threshold Drive: The device features a low gate threshold voltage, making it compatible with low voltage drive sources and suitable for low voltage applications.
- High Switching Speed: With fast switching capabilities, the STD35NF06LT4 minimizes energy loss during power conversion, enhancing the overall efficiency of the system.
- Low On-Resistance (R<sub>DS(on)): The MOSFET has a very low on-state resistance, which reduces conduction losses and improves power efficiency.
- 100% Avalanche Tested: This ensures that the device can withstand high-energy pulses in the avalanche and commutation modes, which is critical for reliable operation under harsh conditions.
Applications
The versatility of the STD35NF06LT4 allows it to be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Circuits
- Automotive and High-Performance Driving Applications
- Power Management Functions in Consumer and Industrial Electronics
Technical Specifications
The STD35NF06LT4 comes with an impressive set of specifications:
- Drain-source Voltage (V<sub>DSS): 60V
- Continuous Drain Current (I<sub>D): 35A
- Power Dissipation (P<sub>D): 80W
- Operating Temperature Range: -55°C to 175°C
Quality and Environmental Compliance
STMicroelectronics is committed to delivering environmentally friendly products. The STD35NF06LT4 is compliant with RoHS (Restriction of Hazardous Substances) and is designed for lead-free soldering. The device also meets various international standards for quality and reliability, ensuring that it can be used in products that are distributed globally.
Overall, the STD35NF06LT4 from STMicroelectronics is a robust and efficient solution for power switching applications, offering designers a combination of performance, reliability, and environmental consideration.