EN
  • EN
  • DE

STD35NF3LL

Part No STD35NF3LL
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 30V - 0.014 ohm - 35A IPAK/DPAK STripFET™ II POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260832-STD35NF3LL
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD35NF3LL CAD Model

Description

Introducing the STD35NF3LL Power MOSFET by STMicroelectronics

The STD35NF3LL is a high-efficiency N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device is engineered to meet the demanding requirements of modern electronic applications, offering an excellent combination of low on-resistance and high switching performance.

At the core of the STD35NF3LL lies STMicroelectronics' advanced STripFET™ III technology, which enables the MOSFET to operate with reduced conduction losses. This technology is characterized by a fine-tuned structure that minimizes the on-state resistance (R<sub>DS(on)) while maintaining superior switching performance. The STD35NF3LL boasts a threshold voltage (V<sub>GS(th)) that ensures a low gate drive requirement, making it suitable for a wide array of applications.

The device is presented in a robust and compact DPAK package, which not only saves space on the PCB but also ensures excellent thermal performance. The package is designed to handle a continuous drain current (I<sub>D) of up to 35A, making it a suitable choice for high-power applications. Its maximum drain-source voltage (V<sub>DSS) of 30V allows it to be used in systems with moderate voltage requirements.

With a maximum junction temperature (T<sub>j) of 175°C, the STD35NF3LL is capable of operating in harsh environments, ensuring reliability and longevity. This feature, along with its low threshold voltage and high current capability, makes it an ideal choice for a variety of power management tasks, including DC-DC converters, motor drives, and other high-efficiency switching applications.

STMicroelectronics has also taken measures to ensure that the STD35NF3LL meets environmental standards. The device is compliant with RoHS regulations, meaning it is free from hazardous substances, making it a sustainable choice for eco-conscious manufacturers and designers.

In summary, the STD35NF3LL Power MOSFET from STMicroelectronics is a versatile and efficient component that offers low on-resistance, high switching performance, and robust thermal characteristics, all packed into a space-saving DPAK package. Whether for power supply design, motor control, or any application requiring efficient power handling, the STD35NF3LL is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1227 $61.2270
23+ $5.0231 $115.5313
36+ $4.8660 $175.1760
50+ $4.7101 $235.5050
64+ $4.5530 $291.3920
85+ $4.0818 $346.9530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess