EN
  • EN
  • DE

STD35P6LLF6

Part No STD35P6LLF6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 35A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 30nC @ 4.5V
Max Input Capacitance 3780pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 28 mOhm @ 17.5A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102881-STD35P6LLF6
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STD35P6LLF6 CAD Model

Description

Product Overview: STD35P6LLF6 - STMicroelectronics

The STD35P6LLF6 is a cutting-edge P-channel MOSFET developed by STMicroelectronics, a leader in semiconductor solutions. This high-performance transistor is designed for advanced power management tasks and is well-suited for a variety of applications, including DC-DC converters, load switches, and power management in portable devices.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, which makes it ideal for low voltage applications and ensures efficient operation at lower gate drive voltages.
  • High Current Capability: With a continuous drain current of up to -3 A, the STD35P6LLF6 can handle significant power, making it suitable for demanding applications.
  • Low On-Resistance: The MOSFET offers a low on-resistance (R<sub>DS(on)) of typically 0.07 Ω at V<sub>GS = -4.5 V, which translates to reduced conduction losses and improved overall efficiency.
  • PowerSO-8 Package: Encased in a PowerSO-8 package, the STD35P6LLF6 provides excellent thermal performance and a compact footprint for space-constrained applications.

Applications

The STD35P6LLF6 is versatile and can be used in a wide array of applications such as:

  • Power supply circuits
  • Motor control systems
  • LED lighting solutions
  • Battery management systems
  • Portable electronics

Performance and Quality

STMicroelectronics ensures that the STD35P6LLF6 meets high standards of performance and reliability. The device is characterized by its robustness and long operational life, which is essential for industrial and consumer applications that demand consistent performance over time. Additionally, the MOSFET is RoHS compliant and adheres to the strictest environmental standards, reflecting STMicroelectronics' commitment to environmental sustainability.

With its combination of efficiency, power handling, and compact size, the STD35P6LLF6 from STMicroelectronics stands out as a superior choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9246 $50.8530
135+ $0.7587 $102.4245
205+ $0.7350 $150.6750
285+ $0.7113 $202.7205
365+ $0.6876 $250.9740
490+ $0.6164 $302.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess