Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 400V
Continuous Drain Current at 25°C 2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 11nC @ 10V
Max Input Capacitance 165pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 3.4 Ohm @ 900mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 066313-STD3N40K3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD3N40K3 CAD Model

Description

Overview of STD3N40K3 - STMicroelectronics

The STD3N40K3 is a high-performance N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control, and power management systems. With its advanced technology and robust design, the STD3N40K3 is an excellent choice for engineers looking to optimize their electronic designs.

Key Features

  • High Current Capability: The device can handle continuous drain currents up to 3 A, making it suitable for high-power applications.
  • Low On-Resistance: With an on-resistance of only 1.4 Ohms, the STD3N40K3 ensures minimal power loss and improved efficiency in circuits.
  • High Voltage Rating: It has a drain-source voltage rating of 400 V, providing a wide safety margin for various electrical stresses.
  • Fast Switching Performance: The fast switching characteristics of the MOSFET make it ideal for high-speed applications.
  • Enhanced Thermal Performance: Its power package is designed for better heat dissipation, ensuring reliable operation even under high temperature conditions.

Applications

The STD3N40K3 is versatile and can be used in numerous applications such as:

  • Power supply units
  • LED lighting systems
  • DC-DC converters
  • Motor drives and inverters
  • Power management circuits

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STD3N40K3 is no exception and is manufactured with state-of-the-art processes to ensure consistent performance and longevity. It is designed to withstand harsh environmental conditions, making it a reliable choice for industrial and commercial applications.

Environmental Compliance

The STD3N40K3 is compliant with various environmental regulations, including RoHS and REACH, reflecting STMicroelectronics' dedication to environmental sustainability. By choosing this MOSFET, designers can ensure their products are environmentally friendly and meet global standards for electronic components.

In summary, the STD3N40K3 from STMicroelectronics is a robust and efficient solution for a multitude of power applications, providing designers with a combination of high performance, reliability, and environmental compliance.

You May Also Be Interested in

Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3470 $50.2050
37+ $2.7462 $101.6094
57+ $2.6604 $151.6428
78+ $2.5746 $200.8188
101+ $2.4888 $251.3688
135+ $2.2313 $301.2255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,500 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention