The STD3NM50 from STMicroelectronics is a highly efficient, N-channel Power MOSFET designed to deliver optimal performance for a wide range of applications. This device is part of STMicroelectronics' MDmesh™ series, which is renowned for its excellent on-state resistance and switching performance, especially at high voltages.
The STD3NM50 is built on an advanced MDmesh™ technology that combines the benefits of reduced on-resistance and low gate charge to ensure high efficiency in power conversion. With a drain-source voltage (V<sub>DS) of 500V, this MOSFET can handle significant voltage levels, making it suitable for high-voltage switching applications.
The device boasts a continuous drain current (I<sub>D) of 3A, which allows it to drive moderate loads with ease. Moreover, the STD3NM50 features a low threshold voltage, ensuring that it can be controlled with lower gate voltages, thus providing greater flexibility in circuit design.
This MOSFET's package is the DPAK, also known as TO-252, which is a surface-mount package that is compact and offers good thermal performance. The STD3NM50 is designed for use in a variety of applications, including Switch Mode Power Supplies (SMPS), LED lighting, DC-DC converters, and other power management tasks where efficiency is a priority.
In summary, the STD3NM50 from STMicroelectronics is a robust and reliable component that provides designers with a high-voltage, high-efficiency solution for their power management needs. Its combination of low on-resistance, high voltage capacity, and efficient switching characteristics makes it an excellent choice for a broad array of electronic designs.
- Product: STD3NM50
- Manufacturer: STMicroelectronics
- Technology: MDmesh™
- V<sub>DS: 500V
- I<sub>D: 3A
- Package: DPAK (TO-252)