Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 2.5V @ 8mA, 2A
Collector Cut-off Current(Max) 2mA
Typical Gain (hFE) (Min) 1000 @ 1A, 4V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 032176-TIP112
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TIP112 CAD Model

Description

The TIP112 from STMicroelectronics is a robust and versatile Darlington transistor designed for general-purpose amplifier and low-speed switching applications. This device is a part of the TIP series that is well-known for its reliability and efficiency in various electronic circuits.

Key Features

  • NPN Darlington Configuration: The TIP112 features a monolithic construction with NPN transistor pair, which results in high DC current gain. This configuration allows for high collector current with a low base current, making it ideal for applications requiring amplified outputs.
  • High Voltage Capabilities: With a collector-emitter voltage (Vceo) of 100V, it can handle high voltage applications, while offering the benefit of a collector current (Ic) of up to 2A, making it suitable for moderate power handling requirements.
  • Supplementary Compliance: This component is complemented by the TIP117 PNP Darlington counterpart, allowing for flexibility in design for a wide range of applications.
  • Thermal and Power Efficiency: The TIP112 is encapsulated in a TO-220 package, which is known for its excellent thermal conduction properties. This allows the transistor to dissipate heat more effectively, enhancing its power handling capability and reliability.

Applications

The TIP112 is suitable for a variety of applications including, but not limited to:

  • Linear and switching industrial equipment
  • Power regulators and power amplifiers
  • Motor controls
  • Relay drivers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TIP112 has undergone rigorous testing to ensure it meets the industry standards for reliability and performance. It is designed to operate within a junction temperature range of -65°C to +150°C, providing a reliable solution across a broad spectrum of temperature conditions.

Environmental Compliance

The TIP112 is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, reflecting STMicroelectronics' commitment to environmental sustainability. This ensures that the product is suitable for use in applications where environmental regulations are a concern.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official STMicroelectronics TIP112 datasheet.

You May Also Be Interested in

Rohm Semiconductor
General Purpose Transistor (50V, 0.15A)
Lowest to $0.0341
ECAD model for 2SD2707
ON Semiconductor
Lowest to $19.2448
ECAD model for FP102-TL
NEC
NPN SILICON EPITAXIAL TRANSISTOR SUPER MINI MOLD
Lowest to $0.3919
ECAD model for 2SC4570-T1
SANYO Semiconductor (U.S.A) Corporation
50V/7A Switching Applications
Need more? Email Us
ECAD model for 2SB1135
STMicroelectronics
TRANS NPN DARL 80V 25A TO-247-3
Need more? Email Us
ECAD model for 2STW100
NXP / Nexperia
TRANS PNP SWITCHING TO-236AB
Lowest to $0.0166
ECAD model for PMBT3904/8
Rohm Semiconductor
General purpose amplification (-30V, -1A)
Lowest to $0.0901
ECAD model for 2SB1733
ON Semiconductor
Need more? Email Us
ECAD model for 2SB1121-T-TD
Renesas Electronics America
Lowest to $33.0747
ECAD model for HAT1128R

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention