Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 2.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 11.8nC @ 10V
Max Input Capacitance 311pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 3.6 Ohm @ 1.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 031140-STD3NK60Z-1
Family Name STD3NK60
Introduction Date October 22, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STD3NK60Z-1 CAD Model

Description

The STD3NK60Z-1 is a robust N-channel, superMESH™ Power MOSFET from STMicroelectronics designed to deliver high efficiency and performance for a wide range of applications. This MOSFET is part of ST's MDmesh™ series which is renowned for its excellent on-state resistance and switching performance. It is particularly suitable for high-power, high-efficiency applications due to its low on-state resistance and high switching speeds.

Key Features

  • High Breakdown Voltage: With a drain-source voltage (V<sub>DS) of 600V, the STD3NK60Z-1 provides a high level of reliability and robustness for applications requiring high voltage operation.
  • Low On-Resistance: The device features a very low on-state resistance (R<sub>DS(on)) of 1.2 Ohm, which minimizes conduction losses and improves overall efficiency.
  • High Current Capacity: It is capable of handling continuous drain currents (I<sub>D) up to 3A, making it suitable for high power switching applications.
  • Fast Switching Speed: The fast switching speed of the MOSFET reduces switching losses and enables high-frequency operation.
  • Zener-Protected: The gate-source is protected by an integrated Zener diode to provide protection against electrostatic discharge (ESD) and to enhance ruggedness.

Applications

The STD3NK60Z-1 is ideal for a variety of applications including, but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting applications
  • High-efficiency DC-DC converters
  • Motor Control circuits
  • Power management functions

Quality and Reliability

STMicroelectronics is committed to providing high-quality products. The STD3NK60Z-1 is manufactured to meet the highest quality standards, ensuring reliable performance in even the most demanding environments. With its robust design and superior electrical characteristics, this MOSFET is an excellent choice for designers looking to enhance system reliability and efficiency.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
Vishay
Lowest to $0.4949
ECAD model for SST215
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2478 $50.7990
495+ $0.2033 $100.6335
765+ $0.1970 $150.7050
1,050+ $0.1906 $200.1300
1,360+ $0.1843 $250.6480
1,820+ $0.1652 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 205 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention