Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 550V
Continuous Drain Current at 25°C 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 5.5nC @ 10V
Max Input Capacitance 140pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 46W (Tc)
Maximum Rds On at Id,Vgs 3 Ohm @ 1.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 038103-STD3NM50T4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD3NM50T4 CAD Model

Description

The STD3NM50T4 is a cutting-edge power MOSFET device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of STMicroelectronics' MDmesh™ M5 series, which is renowned for its high efficiency and performance in power conversion applications.

Key Features

  • Device Type: N-channel MOSFET
  • Voltage Rating: 500V, which allows for robust operation in high-voltage circuits.
  • Current Rating: The device can handle continuous drain currents up to 3A, making it suitable for a wide range of applications.
  • Low On-Resistance: The MOSFET features an extremely low on-resistance (R<sub>DS(on)) of typically 1.2 ohms, which contributes to reduced power losses and improved efficiency.
  • High dv/dt Capability: With its high dv/dt rating, the STD3NM50T4 can withstand fast voltage transients, ensuring reliability in demanding situations.
  • Enhanced Body Diode: The device features an improved body diode performance, which is critical for handling reverse recovery and reducing stress on the device during switching.
  • Package: The STD3NM50T4 comes in a surface-mount DPAK (TO-252) package, which is suitable for compact designs and allows for efficient thermal dissipation.

Applications

The STD3NM50T4 is versatile and can be used in a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting solutions
  • DC-DC converters
  • Motor control circuits
  • Power management systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD3NM50T4 is built to meet stringent quality standards, ensuring reliability and performance in even the most challenging environments. With its superior electrical characteristics and thermal performance, this MOSFET is an excellent choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T
NEC
Need more? Email Us
ECAD model for UPA606T-T1
NEC
Need more? Email Us
ECAD model for UPA652TT-E1
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
NEC
Lowest to $13.3138
ECAD model for UPD703069YGJ
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
Others
Need more? Email Us
ECAD model for SW2N60
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7981 $67.8385
200+ $0.6550 $131.0000
310+ $0.6346 $196.7260
425+ $0.6141 $260.9925
545+ $0.5935 $323.4575
730+ $0.5322 $388.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention