EN
  • EN
  • DE

STD4LN80K5

Part No STD4LN80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHANNEL 800V 3A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 800 V 3A (Tc) 60W (Tc) Surface Mount DPAK
Manufacturer STMicroelectronics
Series MDmesh™ K5
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD4LN80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-17290-1, 497-17290-2, STD4LN80K5-ND, 497-17290-ND, 497-17290, 497-17290-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897923-STD4LN80K5
Ultra Librarian 3D Model Ultra Librarian STD4LN80K5 CAD Model

Description

The STD4LN80K5 is a high voltage, high performance N-channel Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is part of the SuperMESH™ K5 family and is housed in a robust DPAK package, designed to deliver superior power density and efficiency in a compact footprint.

With a drain-source voltage (V<sub>DS) of 800 V, the STD4LN80K5 is well-suited for high voltage applications that require efficient power conversion. This MOSFET features an extremely low on-resistance (R<sub>DS(on)) of 1.9 Ω (typical), which contributes to its excellent conduction performance and helps to minimize power losses during operation.

The device boasts a continuous drain current (I<sub>D) of 4 A, making it capable of handling significant power for a wide range of applications, from power supplies to lighting solutions. The STD4LN80K5 is also characterized by its fast switching speed and enhanced dv/dt capability, ensuring high efficiency in fast-switching applications while providing increased reliability against harsh operating conditions.

STMicroelectronics has engineered the STD4LN80K5 with state-of-the-art technology, which includes Zener-protection that enhances the robustness of the device against Electrostatic Discharge (ESD). The MOSFET's design also ensures low gate charge (Q<sub>g), which reduces the power dissipation during the switching process and further improves the overall energy efficiency of the system it is implemented in.

Whether it's for switch mode power supplies (SMPS), LED drivers, or other high voltage switching applications, the STD4LN80K5 offers a reliable and energy-efficient solution. Its performance, combined with the quality and support from STMicroelectronics, makes this MOSFET a preferred choice for designers looking to optimize their power management systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and product information available directly from STMicroelectronics.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1170 $61.4350
130+ $0.9166 $119.1580
200+ $0.8880 $177.6000
270+ $0.8593 $232.0110
350+ $0.8307 $290.7450
470+ $0.7447 $350.0090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess