Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH5
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 950V
Current - Continuous Drain (Id) @ 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 13nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 450pF @ 100V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 90W (Tc)
Rds On (Maximum) @ Id, Vgs 1.25 Ohm @ 3A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package D-Pak
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Homepage www.st.com
Win Source Part Number 756927-STD6N95K5
Family Name STD6N95K5
Introduction Date January 12, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD6N95K5 CAD Model

Description

The STD6N95K5 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, designed to meet the rigorous demands of power conversion and switching applications. This device is part of the innovative MDmesh™ K5 series, which integrates a pioneering vertical structure to achieve an extremely low on-resistance and high dv/dt capability, ensuring both high efficiency and reliability.

Key Features

  • High Voltage Capability: The STD6N95K5 operates at an impressive 950 V, making it suitable for high voltage applications that require efficient power management.
  • Low On-Resistance: With a typical on-resistance of just 4.4 Ω, this MOSFET ensures minimal power loss during operation, contributing to overall system efficiency.
  • High Current Rating: It is capable of handling continuous currents up to 6 A, making it robust enough for demanding power applications.
  • Reduced Gate Charge: The device features a low gate charge, which translates to reduced switching losses and improved performance in high-frequency circuits.
  • Enhanced dv/dt Capability: The MDmesh™ K5 technology ensures high dv/dt ruggedness, providing reliability under fast-switching conditions and noisy environments.

Applications

The versatility of the STD6N95K5 allows it to be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency Converters
  • Power Adapters
  • Welding Equipment
  • Chargers for Electric Vehicles

Package

The STD6N95K5 comes in a robust and compact DPAK package, which not only saves space but also ensures good thermal performance and easy mounting onto a variety of PCBs. This package type is well-suited for automated assembly processes, facilitating integration into mass-produced electronic devices.

Conclusion

STMicroelectronics' STD6N95K5 Power MOSFET is a testament to the company's commitment to providing advanced power solutions. Its combination of high voltage capability, low on-resistance, and high current handling makes it an excellent choice for designers looking to optimize power efficiency and reliability in their applications.

You May Also Be Interested in

Infineon Technologies
IPD50R800 - 500V COOLMOS N-CHANN
Lowest to $0.9780
ECAD model for IPD50R800CE
NXP / Nexperia
RF MOSFET LDMOS 12.5V TO270-4
Need more? Email Us
ECAD model for AFT05MP075GNR1
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
ECAD model for BLF7G24LS-140,118
STMicroelectronics
RF MOSFET LDMOS 12.5V PWRSO-10RF
Need more? Email Us
ECAD model for PD55025TR-E
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
NXP / Nexperia
RF MOSFET LDMOS 30V NI1230
Need more? Email Us
ECAD model for A2T21H450W19SR6
Ampleon USA Inc.
RF MOSFET LDMOS 135V 600MHZ 400M
Need more? Email Us
ECAD model for BLP05H675XRY
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
ECAD model for AFT26H250W03SR6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7182 $50.2740
150+ $0.6728 $100.9200
235+ $0.6500 $152.7500
335+ $0.6046 $202.5410
430+ $0.5819 $250.2170
540+ $0.5591 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 47,510 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention