Products specifications

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194359-STD6NF10T4 CMD12N10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD6NF10T4 CMD12N10 CAD Model

Description

Product Overview: STD6NF10T4 CMD12N10 from STMicroelectronics

The STD6NF10T4 CMD12N10 is a high-performance MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is a testament to STMicroelectronics' commitment to providing energy-efficient and reliable components for a wide range of electronic applications.

Key Features

  • Low On-Resistance: The STD6NF10T4 CMD12N10 features very low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, reducing switching losses and improving performance.
  • Enhanced Thermal Performance: The device is designed with an optimal power-to-size ratio, ensuring excellent thermal performance and reliability even under high load conditions.
  • Robust Design: The MOSFET is built to withstand harsh operating conditions, featuring a rugged design that helps prevent failure due to voltage spikes, surges, and other electrical stresses.

Applications

The versatility of the STD6NF10T4 CMD12N10 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Lighting and LED Drivers
  • Automotive Applications
  • Power Management Solutions

Technical Specifications

The STD6NF10T4 CMD12N10 boasts an impressive set of technical specifications that make it a top choice for designers and engineers:

  • Drain-Source Voltage (V<sub>DS): 100V
  • Continuous Drain Current (I<sub>D): 12A
  • Power Dissipation (P<sub>D): 45W
  • Operating Temperature Range: -55°C to 175°C
  • Package: DPAK (TO-252)

With its combination of efficiency, speed, and durability, the STD6NF10T4 CMD12N10 MOSFET from STMicroelectronics is a solid choice for engineers looking to optimize their power designs without compromising on performance or reliability.

You May Also Be Interested in

ON Semiconductor
50A, 100V, 0.027 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 100V 50A D2PAK
Lowest to $0.9146
ECAD model for HUF76639S3S
STMicroelectronics
DISCRETE
Lowest to $31.2001
ECAD model for STWA46N65DM6AG
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1366
ECAD model for 4N60L
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.3672
ECAD model for MDD3400
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 37A TO247
Lowest to $5.8647
ECAD model for FCH104N60
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 10A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for AOD400
Alpha & Omega Semiconductor Inc.
Need more? Email Us
ECAD model for AO7406
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOB405
Infineon Technologies
Ultra Low On-Resistance | MOSFET P-CH 30V 11A 8-SOIC
Lowest to $2.3940
ECAD model for IRF7424TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention