EN
  • EN
  • DE

STD7N65M2

Part No STD7N65M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 5A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 5A (Tc) 60W (Tc) Surface Mount DPAK
Manufacturer STMicroelectronics
Series MDmesh™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD7N65
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15050-6, -497-15050-1, -497-15050-2, 497-15050-1, 497-15050-2, -497-15050-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897931-STD7N65M2
Ultra Librarian 3D Model Ultra Librarian STD7N65M2 CAD Model

Description

Product Overview: STD7N65M2 - STMicroelectronics

The STD7N65M2 is a high-performance N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver exceptional efficiency and power density for a wide range of applications. The device features a drain-source voltage (V<sub>DS) of 650V, which makes it suitable for high voltage operations, and it is capable of handling continuous drain currents (I<sub>D) up to 7A, ensuring robust performance for various electronic circuits.

With an R<sub>DS(on) value of 0.54 ohm, the STD7N65M2 provides an excellent balance between conduction and switching losses, which is critical for designing energy-efficient power supplies and converters. The low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, reducing the power required for switching and further enhancing the overall efficiency of the system.

One of the key features of the STD7N65M2 is its enhanced avalanche ruggedness. This makes it highly reliable in applications where the MOSFET is exposed to high energy pulses. Additionally, the device boasts a 100% avalanche tested design, which guarantees its durability and longevity under stressful conditions.

The STD7N65M2 comes in a surface-mount DPAK package, which not only saves valuable board space but also provides excellent thermal performance. The package is designed for easy integration into various circuit designs and is compatible with standard manufacturing processes, making it a versatile choice for both prototyping and mass production.

Applications for the STD7N65M2 are diverse and include switch-mode power supplies (SMPS), LED lighting solutions, DC-DC converters, and high-efficiency power management systems. With its robust design and advanced technology, the STD7N65M2 is an ideal choice for engineers and designers looking to enhance the performance and reliability of their power management solutions.

STMicroelectronics is committed to environmental sustainability, and the STD7N65M2 is no exception. It meets various environmental standards and is compliant with RoHS and Halogen-free requirements, ensuring that it is not only a high-performance component but also an environmentally responsible choice for modern electronic designs.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8225 $50.8050
44+ $2.3159 $101.8996
67+ $2.2435 $150.3145
93+ $2.1711 $201.9123
120+ $2.0988 $251.8560
160+ $1.8817 $301.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess