Product Overview: STD7N65M6 - STMicroelectronics
The STD7N65M6 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is part of the MDmesh™ M6 series, which features extremely low on-resistance, high dv/dt capability, and fast switching performance. It is specifically engineered to address the efficiency demands of a wide range of applications, including switch-mode power supplies (SMPS), lighting, DC-DC converters, and high-efficiency converters.
Key Features
- Voltage Rating: The STD7N65M6 has a drain-source voltage (V<sub>DS) of 650V, making it suitable for high voltage applications.
- Current Capacity: It supports a continuous drain current (I<sub>D) of 7A, which allows it to handle significant power levels.
- RDS(on) Performance: With an on-resistance (RDS(on)) as low as 0.54Ω, it ensures high efficiency and minimal power loss during operation.
- Fast Switching: The device exhibits fast switching performance, which is crucial for reducing switching losses and improving overall efficiency.
- Robustness: It is designed to withstand high dv/dt rates, enhancing its reliability and longevity in demanding environments.
- Package: The STD7N65M6 comes in a surface-mount PowerFLAT™ 5x6 package, which combines compact size with excellent thermal performance.
Applications
The versatility of the STD7N65M6 allows it to be used in a variety of applications. It is particularly well-suited for:
- LED lighting drivers
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- Adapters and chargers
- Solar inverters
- Welding equipment
Conclusion
With its high voltage capability, low on-resistance, and fast switching performance, the STD7N65M6 from STMicroelectronics is an excellent choice for designers looking to optimize power efficiency and reliability in their electronic designs. Its robustness and versatility make it a valuable component for a broad spectrum of power applications.